nVenia LLC Heavy-Duty Automatic Turntable Stretch Wrapping System PAC-4R2

Description
The PAC-SERIES is a heavy-duty platform wrapper designed to operate as a stand-alone unit or as an integral component of an automated production line. This inline stretch wrapping system automatically indexes the load into and out of the wrap zone without operator assistance. The PAC-Series stretch wrapper is equipped with a 84" diameter conveyorized turntable for a 4,000Lb. load capacity. This fully automatic stretch wrapping system has the TIEGR film tail capture system leaving no film tails to worry about.
Description
The PAC-SERIES is a heavy-duty platform wrapper designed to operate as a stand-alone unit or as an integral component of an automated production line. This inline stretch wrapping system automatically indexes the load into and out of the wrap zone without operator assistance. The PAC-Series stretch wrapper is equipped with a 84" diameter conveyorized turntable for a 4,000Lb. load capacity. This fully automatic stretch wrapping system has the TIEGR film tail capture system leaving no film tails to worry about.

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Automatic Turntable Stretch Wrapping System - PAC-4R2 - nVenia LLC
Schiller Park, IL, USA
Heavy-Duty Automatic Turntable Stretch Wrapping System
PAC-4R2
Heavy-Duty Automatic Turntable Stretch Wrapping System PAC-4R2
The PAC-SERIES is a heavy-duty platform wrapper designed to operate as a stand-alone unit or as an integral component of an automated production line. This inline stretch wrapping system automatically indexes the load into and out of the wrap zone without operator assistance. The PAC-Series stretch wrapper is equipped with a 84" diameter conveyorized turntable for a 4,000Lb. load capacity. This fully automatic stretch wrapping system has the TIEGR film tail capture system leaving no film tails to worry about.

The PAC-SERIES is a heavy-duty platform wrapper designed to operate as a stand-alone unit or as an integral component of an automated production line. This inline stretch wrapping system automatically indexes the load into and out of the wrap zone without operator assistance. The PAC-Series stretch wrapper is equipped with a 84" diameter conveyorized turntable for a 4,000Lb. load capacity. This fully automatic stretch wrapping system has the TIEGR film tail capture system leaving no film tails to worry about.

Supplier's Site

Technical Specifications

  nVenia LLC
Product Category Stretch Wrappers
Product Number PAC-4R2
Product Name Heavy-Duty Automatic Turntable Stretch Wrapping System
Type Automatic Rotary Table
Unlock Full Specs
to access all available technical data

Similar Products

Stretch Wrapper - SW175L60 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Type Semi-automatic Rotary Table
RPM 12 RPM
Maximum Load 6000 lbs (2721 kg)
View Details
High Profile Heavy-Duty Semi-Automatic Stretch Wrapper - Sidewinder 4 HP W-N-W - nVenia LLC
Specs
Type Semi-automatic Rotary Table
Maximum Load 4000 lbs (1814 kg)
Width 50 inch (1270 mm)
View Details
Rotary Arm Stretch Wrapper - LW-400 Series - Bratney Companies
Specs
Type Automatic Rotary Table
Maximum Load 4400 lbs (1995 kg)
Width 45 inch (1143 mm)
View Details
Tape Dispenser - Stretch Film Dispenser - Can-Do National Tape
Specs
Type Hand-held
View Details