nVenia LLC Horizontal Full Enclosure Stretch Wrapping System 48" Ring Orbital Stretch Wrapper

Description
ARPAC's ORBITAL Series stretch wrapper is specially designed to unitize horizontal wrapping applications, such as doors, windows, molding and piping and offer superior product protection.
Description
ARPAC's ORBITAL Series stretch wrapper is specially designed to unitize horizontal wrapping applications, such as doors, windows, molding and piping and offer superior product protection.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Full Enclosure Stretch Wrapping System 48
Schiller Park, IL, USA
Horizontal Full Enclosure Stretch Wrapping System 48" Ring
Orbital Stretch Wrapper
Horizontal Full Enclosure Stretch Wrapping System 48" Ring Orbital Stretch Wrapper
ARPAC's ORBITAL Series stretch wrapper is specially designed to unitize horizontal wrapping applications, such as doors, windows, molding and piping and offer superior product protection.

ARPAC's ORBITAL Series stretch wrapper is specially designed to unitize horizontal wrapping applications, such as doors, windows, molding and piping and offer superior product protection.

Supplier's Site

Technical Specifications

  nVenia LLC
Product Category Stretch Wrappers
Product Number Orbital Stretch Wrapper
Product Name Horizontal Full Enclosure Stretch Wrapping System 48" Ring
Type Manual Rotary Table (optional feature); Automatic Rotary Table (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Stretch Wrapper - SW100L40 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Type Manual Rotary Table
RPM 8 RPM
Maximum Load 4000 lbs (1814 kg)
View Details
Tape Dispenser - Stretch Film Dispenser - Can-Do National Tape
Specs
Type Hand-held
View Details
Dual Turntable Low Profile Heavy-Duty Semi-Automatic Stretch Wrapper - Sidewinder 4 DUAL Turntable LP - nVenia LLC
Specs
Type Semi-automatic Rotary Table
Maximum Load 4000 lbs (1814 kg)
Width 50 inch (1270 mm)
View Details