Mystaire, Inc. Evidence Drying Cabinet FR-Series

Description
Mystaire® FR‑Series drying cabinets are constructed with a durable and rigid powder-coated aluminum frame, while the interior drying chamber is molded from fiberglass. Added security comes from the powder coated aluminum doors with keyed entry, not found on other drying cabinets. This reinforced aluminum door is designed to provide a tamper resistant barrier while creating a positive seal between the chamber and the environment, minimizing the potential for cross contamination. The lower portion of the aluminum door houses a high efficiency pre-filter to block airborne contaminants from entering into the drying chamber. Once the aluminum door is locked, access into the chamber is eliminated without authorization. A clear viewing panel allows law enforcement professionals tasked with handling ′wet′ evidence, to view the progress of the drying cycle. In addition to the door pre-filter, within the drying chamber is a second pre-filter. This pre-filter is referred to as a trace evidence filter and is designed to trap any potential evidence that might become airborne during the drying process. All drying air must pass through the trace evidence pre-filter before leaving the drying chamber. This filter should be changed between each case and retained for further analysis by laboratory professionals.
Description
Mystaire® FR‑Series drying cabinets are constructed with a durable and rigid powder-coated aluminum frame, while the interior drying chamber is molded from fiberglass. Added security comes from the powder coated aluminum doors with keyed entry, not found on other drying cabinets. This reinforced aluminum door is designed to provide a tamper resistant barrier while creating a positive seal between the chamber and the environment, minimizing the potential for cross contamination. The lower portion of the aluminum door houses a high efficiency pre-filter to block airborne contaminants from entering into the drying chamber. Once the aluminum door is locked, access into the chamber is eliminated without authorization. A clear viewing panel allows law enforcement professionals tasked with handling ′wet′ evidence, to view the progress of the drying cycle. In addition to the door pre-filter, within the drying chamber is a second pre-filter. This pre-filter is referred to as a trace evidence filter and is designed to trap any potential evidence that might become airborne during the drying process. All drying air must pass through the trace evidence pre-filter before leaving the drying chamber. This filter should be changed between each case and retained for further analysis by laboratory professionals.

Suppliers

Company
Product
Description
Supplier Links
Evidence Drying Cabinet - FR-Series - Mystaire, Inc.
Creedmoor, NC, United States
Evidence Drying Cabinet
FR-Series
Evidence Drying Cabinet FR-Series
Mystaire® FR‑Series drying cabinets are constructed with a durable and rigid powder-coated aluminum frame, while the interior drying chamber is molded from fiberglass. Added security comes from the powder coated aluminum doors with keyed entry, not found on other drying cabinets. This reinforced aluminum door is designed to provide a tamper resistant barrier while creating a positive seal between the chamber and the environment, minimizing the potential for cross contamination. The lower portion of the aluminum door houses a high efficiency pre-filter to block airborne contaminants from entering into the drying chamber. Once the aluminum door is locked, access into the chamber is eliminated without authorization. A clear viewing panel allows law enforcement professionals tasked with handling ′wet′ evidence, to view the progress of the drying cycle. In addition to the door pre-filter, within the drying chamber is a second pre-filter. This pre-filter is referred to as a trace evidence filter and is designed to trap any potential evidence that might become airborne during the drying process. All drying air must pass through the trace evidence pre-filter before leaving the drying chamber. This filter should be changed between each case and retained for further analysis by laboratory professionals.

Mystaire® FR‑Series drying cabinets are constructed with a durable and rigid powder-coated aluminum frame, while the interior drying chamber is molded from fiberglass. Added security comes from the powder coated aluminum doors with keyed entry, not found on other drying cabinets. This reinforced aluminum door is designed to provide a tamper resistant barrier while creating a positive seal between the chamber and the environment, minimizing the potential for cross contamination. The lower portion of the aluminum door houses a high efficiency pre-filter to block airborne contaminants from entering into the drying chamber. Once the aluminum door is locked, access into the chamber is eliminated without authorization. A clear viewing panel allows law enforcement professionals tasked with handling ″wet″ evidence, to view the progress of the drying cycle.

In addition to the door pre-filter, within the drying chamber is a second pre-filter. This pre-filter is referred to as a trace evidence filter and is designed to trap any potential evidence that might become airborne during the drying process. All drying air must pass through the trace evidence pre-filter before leaving the drying chamber. This filter should be changed between each case and retained for further analysis by laboratory professionals.

Supplier's Site

Technical Specifications

  Mystaire, Inc.
Product Category Cabinets and Casework
Product Number FR-Series
Product Name Evidence Drying Cabinet
Use Industrial
Type Drying Cabinet
Material Stainless Steel; Fiberglass
Application Laboratory; Forensics
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Chests & Tool Cabinets - 1231799 - RS Components, Ltd.
Specs
Type Bin Cabinet; Tool Cabinet
Material Plastic
Height 17.91 inch (455 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details