The Isolation Transformer, part number 62M3018, is designed for use with Tinyswitch applications, providing a maximum output power of 3.1 W. It operates within an input voltage range of 65V to 125V and delivers a single output of 12V at a maximum current of 400 mA. The transformer features primary to secondary insulation rated at ,â 4000V and a creepage distance of ,â 6mm, ensuring robust electrical isolation. It is constructed using materials that conform to IEC950, IEC335, and IEC61558 standards for reinforced insulation and is made from UL94-V0 listed materials. The device is RoHS compliant and is suitable for ambient temperatures below 70°C. This transformer is ideal for applications requiring reliable isolation and power conversion in compact designs.
Isolation Transformer, Tinyswitch, 3.1 W, 65V to 125V, 12V, 400 mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 62M3018 |
| Product Name | Isolation Transformer, Tinyswitch, 3.1 W, 65V To 125V, 12V, 400 Ma Rohs Compliant Myrra |
| Other Transformer Types / Applications | Isolation |