Myrra Power Supply, Ac-Dc, 18V, 0.17A; Power Supply Approvals Myrra 48026

Description
POWER SUPPLY, AC-DC, 18V, 0.17A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:18V; Output Current - Output 1:170mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Description
POWER SUPPLY, AC-DC, 18V, 0.17A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:18V; Output Current - Output 1:170mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 18V, 0.17A; Power Supply Approvals Myrra - 31AC7403 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 18V, 0.17A; Power Supply Approvals Myrra
31AC7403
Power Supply, Ac-Dc, 18V, 0.17A; Power Supply Approvals Myrra 31AC7403
POWER SUPPLY, AC-DC, 18V, 0.17A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:18V; Output Current - Output 1:170mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 18V, 0.17A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:18V; Output Current - Output 1:170mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31AC7403
Product Name Power Supply, Ac-Dc, 18V, 0.17A; Power Supply Approvals Myrra
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details