Myrra Power Supply, Ac-Dc, 9V, 0.33A; Power Supply Approvals Myrra 48023

Description
POWER SUPPLY, AC-DC, 9V, 0.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:9V; Output Current - Output 1:330mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Description
POWER SUPPLY, AC-DC, 9V, 0.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:9V; Output Current - Output 1:330mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 9V, 0.33A; Power Supply Approvals Myrra - 31AC7400 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 9V, 0.33A; Power Supply Approvals Myrra
31AC7400
Power Supply, Ac-Dc, 9V, 0.33A; Power Supply Approvals Myrra 31AC7400
POWER SUPPLY, AC-DC, 9V, 0.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:9V; Output Current - Output 1:330mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 9V, 0.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:9V; Output Current - Output 1:330mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31AC7400
Product Name Power Supply, Ac-Dc, 9V, 0.33A; Power Supply Approvals Myrra
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Bench Power Supplies - 1026085 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 500.0 volts
DC Output Current 6 amps
View Details