Myrra Power Supply, Ac-Dc, 18V, 560Ma; No. Of Outputs Myrra 47214

Description
POWER SUPPLY, AC-DC, 18V, 560MA; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:18V; Output Current - Output 1:560mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 18V, 560MA; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:18V; Output Current - Output 1:560mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 18V, 560Ma; No. Of Outputs Myrra - 98Y7521 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 18V, 560Ma; No. Of Outputs Myrra
98Y7521
Power Supply, Ac-Dc, 18V, 560Ma; No. Of Outputs Myrra 98Y7521
POWER SUPPLY, AC-DC, 18V, 560MA; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:18V; Output Current - Output 1:560mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 18V, 560MA; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:18V; Output Current - Output 1:560mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 98Y7521
Product Name Power Supply, Ac-Dc, 18V, 560Ma; No. Of Outputs Myrra
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 1227014 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details