Myrra Power Supply, Ac-Dc, 9V, 1.1A; No. Of Outputs Myrra 47211

Description
POWER SUPPLY, AC-DC, 9V, 1.1A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:9V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 9V, 1.1A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:9V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 9V, 1.1A; No. Of Outputs Myrra - 98Y7518 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 9V, 1.1A; No. Of Outputs Myrra
98Y7518
Power Supply, Ac-Dc, 9V, 1.1A; No. Of Outputs Myrra 98Y7518
POWER SUPPLY, AC-DC, 9V, 1.1A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:9V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 9V, 1.1A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:9V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 98Y7518
Product Name Power Supply, Ac-Dc, 9V, 1.1A; No. Of Outputs Myrra
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details