Myrra Power Supply, Ac-Dc, 5V, 0.55A; Power Supply Approvals Myrra 47122

Description
POWER SUPPLY, AC-DC, 5V, 0.55A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.75W; Output Voltage - Output 1:5V; Output Current - Output 1:550mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Description
POWER SUPPLY, AC-DC, 5V, 0.55A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.75W; Output Voltage - Output 1:5V; Output Current - Output 1:550mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 5V, 0.55A; Power Supply Approvals Myrra - 90R9579 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 0.55A; Power Supply Approvals Myrra
90R9579
Power Supply, Ac-Dc, 5V, 0.55A; Power Supply Approvals Myrra 90R9579
POWER SUPPLY, AC-DC, 5V, 0.55A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.75W; Output Voltage - Output 1:5V; Output Current - Output 1:550mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 0.55A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.75W; Output Voltage - Output 1:5V; Output Current - Output 1:550mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 90R9579
Product Name Power Supply, Ac-Dc, 5V, 0.55A; Power Supply Approvals Myrra
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227665 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details