Myrra Transformer, 2.3Va, 230V, 1 X 12V; Pcb Transformer Type Myrra 44159

Description
TRANSFORMER, 2.3VA, 230V, 1 X 12V; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:12V; Power Rating:2.3VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:192mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 2.3VA, 230V, 1 X 12V; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:12V; Power Rating:2.3VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:192mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 2.3Va, 230V, 1 X 12V; Pcb Transformer Type Myrra - 46P4912 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 2.3Va, 230V, 1 X 12V; Pcb Transformer Type Myrra
46P4912
Transformer, 2.3Va, 230V, 1 X 12V; Pcb Transformer Type Myrra 46P4912
TRANSFORMER, 2.3VA, 230V, 1 X 12V; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:12V; Power Rating:2.3VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:192mA RoHS Compliant: Yes

TRANSFORMER, 2.3VA, 230V, 1 X 12V; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:12V; Power Rating:2.3VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:192mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 46P4912
Product Name Transformer, 2.3Va, 230V, 1 X 12V; Pcb Transformer Type Myrra
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 3-1611475-0 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 100 VA
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E7 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
1:0.25 CORE & WIRE Transformer, 20 - 600 MHz, 12.5/50Ω - SERT4-62HP-50W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Down Transformer
View Details