Myrra Isolation Transformer, 1.5 Va, 1 X 230V, 6V Rohs Compliant Myrra 44085

Description
Isolation Transformer, 1.5 VA, 1 x 230V, 6V RoHS Compliant: Yes
Datasheet
Description
Isolation Transformer, 1.5 VA, 1 x 230V, 6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 1.5 Va, 1 X 230V, 6V Rohs Compliant Myrra - 50P9097 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 1.5 Va, 1 X 230V, 6V Rohs Compliant Myrra
50P9097
Isolation Transformer, 1.5 Va, 1 X 230V, 6V Rohs Compliant Myrra 50P9097
Isolation Transformer, 1.5 VA, 1 x 230V, 6V RoHS Compliant: Yes

Isolation Transformer, 1.5 VA, 1 x 230V, 6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50P9097
Product Name Isolation Transformer, 1.5 Va, 1 X 230V, 6V Rohs Compliant Myrra
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details