Myrra Transformer, 1Va, 230V, 1 X 9V; Pcb Transformer Type Myrra 44050

Description
TRANSFORMER, 1VA, 230V, 1 X 9V; PCB Transformer Type:Encapsulated; Secondary Voltages:9V; Power Rating:1VA; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:111mA; Isolation Voltage:4kV RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 1VA, 230V, 1 X 9V; PCB Transformer Type:Encapsulated; Secondary Voltages:9V; Power Rating:1VA; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:111mA; Isolation Voltage:4kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 1Va, 230V, 1 X 9V; Pcb Transformer Type Myrra - 50P9093 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1Va, 230V, 1 X 9V; Pcb Transformer Type Myrra
50P9093
Transformer, 1Va, 230V, 1 X 9V; Pcb Transformer Type Myrra 50P9093
TRANSFORMER, 1VA, 230V, 1 X 9V; PCB Transformer Type:Encapsulated; Secondary Voltages:9V; Power Rating:1VA; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:111mA; Isolation Voltage:4kV RoHS Compliant: Yes

TRANSFORMER, 1VA, 230V, 1 X 9V; PCB Transformer Type:Encapsulated; Secondary Voltages:9V; Power Rating:1VA; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:111mA; Isolation Voltage:4kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50P9093
Product Name Transformer, 1Va, 230V, 1 X 9V; Pcb Transformer Type Myrra
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E7 Hz
View Details
Control Circuit Transformer - 1497-BJ50 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 460 to 480 volts
Power Rating (VA) 50 VA
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details