Myron L Company Photoelectric RPHC6

Description
BLACK SENSOR CAP, REPL PH CAP 6P, 6PII, ARH1, TPH1. FREE 2 YEAR RADWELL WARRANTY
Description
BLACK SENSOR CAP, REPL PH CAP 6P, 6PII, ARH1, TPH1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 55609890 - Radwell International
Willingboro, NJ, United States
Photoelectric
55609890
Photoelectric 55609890
BLACK SENSOR CAP, REPL PH CAP 6P, 6PII, ARH1, TPH1. FREE 2 YEAR RADWELL WARRANTY

BLACK SENSOR CAP, REPL PH CAP 6P, 6PII, ARH1, TPH1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
MYRON L CO Sensors & Switches RPHC6

MYRON L CO Sensors & Switches RPHC6

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 55609890
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-1040850-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3693 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details