Myostat Motion Control, Inc. Right Angle, Through-hole With Collar Or Double Collared, Helical Gearbox RLHS

Description
Right angle gearbox with inline planetary stage. Available in 42, 60, and 90mm frame sizes. Designed for versatility, the right angle structure features an aluminium alloy housing for the highest stiffness and components made from hardened high strength steel are reliable under the most severe conditions. All grease filled gear head can be used in any orientation without resulting in messy oil leaks and the unique wear resistance surface treatment on the helical bevel gears ensures high durability. All R Series gearboxes are pre-matched for Cool Muscle servos and emply helical cut bevel gears for smooth, quiet motion. Frame sizes range from 42mm to 90 mm with a diverse range of output styles sure to fit your next machine. Models are available in both single and dual output variations, in both long and short body lengths. The shaft input interface uses dual bearings to increase both radial and axial loading capability. Modifications to both the motor input flange and the gearbox output dimensions are available by request.
Datasheet
Description
Right angle gearbox with inline planetary stage. Available in 42, 60, and 90mm frame sizes. Designed for versatility, the right angle structure features an aluminium alloy housing for the highest stiffness and components made from hardened high strength steel are reliable under the most severe conditions. All grease filled gear head can be used in any orientation without resulting in messy oil leaks and the unique wear resistance surface treatment on the helical bevel gears ensures high durability. All R Series gearboxes are pre-matched for Cool Muscle servos and emply helical cut bevel gears for smooth, quiet motion. Frame sizes range from 42mm to 90 mm with a diverse range of output styles sure to fit your next machine. Models are available in both single and dual output variations, in both long and short body lengths. The shaft input interface uses dual bearings to increase both radial and axial loading capability. Modifications to both the motor input flange and the gearbox output dimensions are available by request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle, Through-hole With Collar Or Double Collared, Helical Gearbox - RLHS - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
Right Angle, Through-hole With Collar Or Double Collared, Helical Gearbox
RLHS
Right Angle, Through-hole With Collar Or Double Collared, Helical Gearbox RLHS
Right angle gearbox with inline planetary stage. Available in 42, 60, and 90mm frame sizes. Designed for versatility, the right angle structure features an aluminium alloy housing for the highest stiffness and components made from hardened high strength steel are reliable under the most severe conditions. All grease filled gear head can be used in any orientation without resulting in messy oil leaks and the unique wear resistance surface treatment on the helical bevel gears ensures high durability. All R Series gearboxes are pre-matched for Cool Muscle servos and emply helical cut bevel gears for smooth, quiet motion. Frame sizes range from 42mm to 90 mm with a diverse range of output styles sure to fit your next machine. Models are available in both single and dual output variations, in both long and short body lengths. The shaft input interface uses dual bearings to increase both radial and axial loading capability. Modifications to both the motor input flange and the gearbox output dimensions are available by request.

Right angle gearbox with inline planetary stage. Available in 42, 60, and 90mm frame sizes.

Designed for versatility, the right angle structure features an aluminium alloy housing for the highest stiffness and components made from hardened high strength steel are reliable under the most severe conditions. All grease filled gear head can be used in any orientation without resulting in messy oil leaks and the unique wear resistance surface treatment on the helical bevel gears ensures high durability.

All R Series gearboxes are pre-matched for Cool Muscle servos and emply helical cut bevel gears for smooth, quiet motion. Frame sizes range from 42mm to 90 mm with a diverse range of output styles sure to fit your next machine. Models are available in both single and dual output variations, in both long and short body lengths. The shaft input interface uses dual bearings to increase both radial and axial loading capability.

Modifications to both the motor input flange and the gearbox output dimensions are available by request.

Supplier's Site Datasheet

Technical Specifications

  Myostat Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number RLHS
Product Name Right Angle, Through-hole With Collar Or Double Collared, Helical Gearbox
Gearing Helical
Operating Temperature -4 to 212 F (-20 to 100 C)
Maximum Input Speed 4000 to 6000 rpm
Backlash 6 arcmin
Efficiency 95 %
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - Spiral Bevel Right Angle Gearboxes, 1:1 or 2:1 Ratio -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Rated Output Torque 82 to 693 In-lbs (94.55 to 799 kg-cm)
Maximum Input Speed 1750 to 1800 rpm
View Details
Gearboxes - 2166544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSC-CO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-121 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 121 (X : 1)
View Details