Myostat Motion Control, Inc. Reli-a-Flex Couplers RCSA25C

Description
Custom Design With Predictable Performance Reliance has a unique design, test and rapid manufacturing facility dedicated to supplying small quantities of custom Reli-a-Flex couplings quickly, cost effectively and with predictable performance. Special interfaces can be incorporated into your design allowing for easier interaction between the coupling and other components within your assembly. Alternative materials, including polymer and other plastics, are also available.
Datasheet
Description
Custom Design With Predictable Performance Reliance has a unique design, test and rapid manufacturing facility dedicated to supplying small quantities of custom Reli-a-Flex couplings quickly, cost effectively and with predictable performance. Special interfaces can be incorporated into your design allowing for easier interaction between the coupling and other components within your assembly. Alternative materials, including polymer and other plastics, are also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reli-a-Flex Couplers - RCSA25C - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
Reli-a-Flex Couplers
RCSA25C
Reli-a-Flex Couplers RCSA25C
Custom Design With Predictable Performance Reliance has a unique design, test and rapid manufacturing facility dedicated to supplying small quantities of custom Reli-a-Flex couplings quickly, cost effectively and with predictable performance. Special interfaces can be incorporated into your design allowing for easier interaction between the coupling and other components within your assembly. Alternative materials, including polymer and other plastics, are also available.

Custom Design With Predictable Performance

Reliance has a unique design, test and rapid manufacturing facility dedicated to supplying small quantities of custom Reli-a-Flex couplings quickly, cost effectively and with predictable performance.

Special interfaces can be incorporated into your design allowing for easier interaction between the coupling and other components within your assembly.

Alternative materials, including polymer and other plastics, are also available.

Supplier's Site Datasheet

Technical Specifications

  Myostat Motion Control, Inc.
Product Category Flexible Couplings
Product Number RCSA25C
Product Name Reli-a-Flex Couplers
Coupling Type Helical / Slit
Rated Torque 13.72 In-lbs (15.82 kg-cm)
Rated Speed 5000 rpm
Torsional Stiffness 27.43 in-lb/deg (51.66 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Couplings - 132153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1 inch (25.4 mm)
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
English C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
A complete Coupling: Require Two(2)Hubs, One(1) Spider of the same size code - A 5A27-2008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units English Design
Bore Diameter 0.2500 inch (6.35 mm)
View Details