Myostat Motion Control, Inc. Reli-a-Flex Couplers RCLA20C

Description
Custom Design With Predictable Performance Reliance has a unique design, test and rapid manufacturing facility dedicated to supplying small quantities of custom Reli-a-Flex couplings quickly, cost effectively and with predictable performance. Special interfaces can be incorporated into your design allowing for easier interaction between the coupling and other components within your assembly. Alternative materials, including polymer and other plastics, are also available.
Datasheet
Description
Custom Design With Predictable Performance Reliance has a unique design, test and rapid manufacturing facility dedicated to supplying small quantities of custom Reli-a-Flex couplings quickly, cost effectively and with predictable performance. Special interfaces can be incorporated into your design allowing for easier interaction between the coupling and other components within your assembly. Alternative materials, including polymer and other plastics, are also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reli-a-Flex Couplers - RCLA20C - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
Reli-a-Flex Couplers
RCLA20C
Reli-a-Flex Couplers RCLA20C
Custom Design With Predictable Performance Reliance has a unique design, test and rapid manufacturing facility dedicated to supplying small quantities of custom Reli-a-Flex couplings quickly, cost effectively and with predictable performance. Special interfaces can be incorporated into your design allowing for easier interaction between the coupling and other components within your assembly. Alternative materials, including polymer and other plastics, are also available.

Custom Design With Predictable Performance

Reliance has a unique design, test and rapid manufacturing facility dedicated to supplying small quantities of custom Reli-a-Flex couplings quickly, cost effectively and with predictable performance.

Special interfaces can be incorporated into your design allowing for easier interaction between the coupling and other components within your assembly.

Alternative materials, including polymer and other plastics, are also available.

Supplier's Site Datasheet

Technical Specifications

  Myostat Motion Control, Inc.
Product Category Flexible Couplings
Product Number RCLA20C
Product Name Reli-a-Flex Couplers
Coupling Type Helical / Slit
Rated Torque 12.83 In-lbs (14.8 kg-cm)
Rated Speed 7500 rpm
Torsional Stiffness 20.55 in-lb/deg (38.69 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Flectors - 8087276 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.61 inch (41 mm)
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
8mm Bore, 60mm Overall Length Spider Type Flexible Coupling with Rust Color Spider - A 5Z27M200898 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 44.25 In-lbs (51.02 kg-cm)
Units Metric Design
View Details