Myostat Motion Control, Inc. Reli-a-Flex Couplers RCLA10

Description
Part of the Reli-a-Flex coupling range these miniature units share the technical features of their larger counterparts while catering to smaller applications with bores as small as 1.5mm.
Datasheet
Description
Part of the Reli-a-Flex coupling range these miniature units share the technical features of their larger counterparts while catering to smaller applications with bores as small as 1.5mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reli-a-Flex Couplers - RCLA10 - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
Reli-a-Flex Couplers
RCLA10
Reli-a-Flex Couplers RCLA10
Part of the Reli-a-Flex coupling range these miniature units share the technical features of their larger counterparts while catering to smaller applications with bores as small as 1.5mm.

Part of the Reli-a-Flex coupling range these miniature units share the technical features of their larger counterparts while catering to smaller applications with bores as small as 1.5mm.

Supplier's Site Datasheet

Technical Specifications

  Myostat Motion Control, Inc.
Product Category Flexible Couplings
Product Number RCLA10
Product Name Reli-a-Flex Couplers
Coupling Type Helical / Slit
Rated Torque 6.64 In-lbs (7.65 kg-cm)
Rated Speed 22000 rpm
Torsional Stiffness 2.6 in-lb/deg (4.89 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12SJ19, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj19 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 1 kN·m [Ø40/Ø40 mm] - 1-4413.0041 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8850 In-lbs (10204 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - LD090 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 3.94 to 16.54 inch (100 to 420 mm)
View Details
Flexible Couplings - 606054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.14 inch (29 mm)
View Details