Myostat Motion Control, Inc. Right Angle Gearbox With Inline Planetary Stage QLAS

Description
Right angle, rotary stage OR double rotary stage style helical gearbox. Available in 42, 60, and 90mm frame sizes. Designed for versatility, the right angle structure features an aluminium alloy housing for the highest stiffness and components made from hardened high strength steel are reliable under the most severe conditions. All grease filled gear head can be used in any orientation without resulting in messy oil leaks and the unique wear resistance surface treatment on the helical bevel gears ensures high durability. All R Series gearboxes are pre-matched for Cool Muscle servos and emply helical cut bevel gears for smooth, quiet motion. Frame sizes range from 42mm to 90 mm with a diverse range of output styles sure to fit your next machine. Models are available in both single and dual output variations, in both long and short body lengths. The shaft input interface uses dual bearings to increase both radial and axial loading capability. Modifications to both the motor input flange and the gearbox output dimensions are available by request.
Description
Right angle, rotary stage OR double rotary stage style helical gearbox. Available in 42, 60, and 90mm frame sizes. Designed for versatility, the right angle structure features an aluminium alloy housing for the highest stiffness and components made from hardened high strength steel are reliable under the most severe conditions. All grease filled gear head can be used in any orientation without resulting in messy oil leaks and the unique wear resistance surface treatment on the helical bevel gears ensures high durability. All R Series gearboxes are pre-matched for Cool Muscle servos and emply helical cut bevel gears for smooth, quiet motion. Frame sizes range from 42mm to 90 mm with a diverse range of output styles sure to fit your next machine. Models are available in both single and dual output variations, in both long and short body lengths. The shaft input interface uses dual bearings to increase both radial and axial loading capability. Modifications to both the motor input flange and the gearbox output dimensions are available by request.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Gearbox With Inline Planetary Stage - QLAS - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
Right Angle Gearbox With Inline Planetary Stage
QLAS
Right Angle Gearbox With Inline Planetary Stage QLAS
Right angle, rotary stage OR double rotary stage style helical gearbox. Available in 42, 60, and 90mm frame sizes. Designed for versatility, the right angle structure features an aluminium alloy housing for the highest stiffness and components made from hardened high strength steel are reliable under the most severe conditions. All grease filled gear head can be used in any orientation without resulting in messy oil leaks and the unique wear resistance surface treatment on the helical bevel gears ensures high durability. All R Series gearboxes are pre-matched for Cool Muscle servos and emply helical cut bevel gears for smooth, quiet motion. Frame sizes range from 42mm to 90 mm with a diverse range of output styles sure to fit your next machine. Models are available in both single and dual output variations, in both long and short body lengths. The shaft input interface uses dual bearings to increase both radial and axial loading capability. Modifications to both the motor input flange and the gearbox output dimensions are available by request.

Right angle, rotary stage OR double rotary stage style helical gearbox. Available in 42, 60, and 90mm frame sizes.

Designed for versatility, the right angle structure features an aluminium alloy housing for the highest stiffness and components made from hardened high strength steel are reliable under the most severe conditions. All grease filled gear head can be used in any orientation without resulting in messy oil leaks and the unique wear resistance surface treatment on the helical bevel gears ensures high durability.

All R Series gearboxes are pre-matched for Cool Muscle servos and emply helical cut bevel gears for smooth, quiet motion. Frame sizes range from 42mm to 90 mm with a diverse range of output styles sure to fit your next machine. Models are available in both single and dual output variations, in both long and short body lengths. The shaft input interface uses dual bearings to increase both radial and axial loading capability.

Modifications to both the motor input flange and the gearbox output dimensions are available by request.

Supplier's Site

Technical Specifications

  Myostat Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number QLAS
Product Name Right Angle Gearbox With Inline Planetary Stage
Gearing Planetary
Backlash 7 arcmin
Efficiency 90 %
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LM, L Type, Size 19, Style M, CBX Bevel Box - cbx-191lm - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearboxes - 2166500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
Splitter Gearboxes - AM 230B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Planetary Gearheads Series 08/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details