Myostat Motion Control, Inc. Planetary Gearbox, Single Stage LX-090 Single

Description
LX Series 90mm Planetary gearbox, single stage All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series gearbox operates at a 95% efficiency rating for the single stage model and 90% for the double stage. These values can be used to calculate the final torque output of the combined motor and gearbox combination. Gearbox backlash is measured at 6arc/min for single stage units and 10 arc/min for double stage units. 40mm, 60mm, and 90mm frame sizes are available to fit NEMA 17 to 34 or 40mm to 90mm motor frame sizes
Description
LX Series 90mm Planetary gearbox, single stage All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series gearbox operates at a 95% efficiency rating for the single stage model and 90% for the double stage. These values can be used to calculate the final torque output of the combined motor and gearbox combination. Gearbox backlash is measured at 6arc/min for single stage units and 10 arc/min for double stage units. 40mm, 60mm, and 90mm frame sizes are available to fit NEMA 17 to 34 or 40mm to 90mm motor frame sizes

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearbox, Single Stage - LX-090 Single - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
Planetary Gearbox, Single Stage
LX-090 Single
Planetary Gearbox, Single Stage LX-090 Single
LX Series 90mm Planetary gearbox, single stage All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series gearbox operates at a 95% efficiency rating for the single stage model and 90% for the double stage. These values can be used to calculate the final torque output of the combined motor and gearbox combination. Gearbox backlash is measured at 6arc/min for single stage units and 10 arc/min for double stage units. 40mm, 60mm, and 90mm frame sizes are available to fit NEMA 17 to 34 or 40mm to 90mm motor frame sizes

LX Series 90mm Planetary gearbox, single stage

All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces.

The LX Series gearbox operates at a 95% efficiency rating for the single stage model and 90% for the double stage. These values can be used to calculate the final torque output of the combined motor and gearbox combination.

Gearbox backlash is measured at 6arc/min for single stage units and 10 arc/min for double stage units. 40mm, 60mm, and 90mm frame sizes are available to fit NEMA 17 to 34 or 40mm to 90mm motor frame sizes

Supplier's Site

Technical Specifications

  Myostat Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number LX-090 Single
Product Name Planetary Gearbox, Single Stage
Gearing Planetary
Rated Output Torque 1673 In-lbs (1929 kg-cm)
Maximum Input Speed 5000 rpm
Backlash 6 arcmin
Efficiency 95 %
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/100 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 100 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
KHK KBX-102L, L Type, Size 10, Right Angle, KBX Bevel Box - kbx-102l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 0.8820 lbs (0.4000 kg)
View Details
Planetary Gearheads Series 22E -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1966 (X : 1)
View Details