Myostat Motion Control, Inc. Single Stage Planetary Gearbox LX-060 Single

Description
LX Series 60mm single stage planetary gearbox All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series gearbox operates at a 95% efficiency rating for the single stage model and 90% for the double stage. These values can be used to calculate the final torque output of the combined motor and gearbox combination. Gearbox backlash is measured at 6arc/min for single stage units and 10 arc/min for double stage units. 40mm, 60mm, and 90mm frame sizes are available to fit NEMA 17 to 34 or 40mm to 90mm motor frame sizes
Description
LX Series 60mm single stage planetary gearbox All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series gearbox operates at a 95% efficiency rating for the single stage model and 90% for the double stage. These values can be used to calculate the final torque output of the combined motor and gearbox combination. Gearbox backlash is measured at 6arc/min for single stage units and 10 arc/min for double stage units. 40mm, 60mm, and 90mm frame sizes are available to fit NEMA 17 to 34 or 40mm to 90mm motor frame sizes

Suppliers

Company
Product
Description
Supplier Links
Single Stage Planetary Gearbox - LX-060 Single - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
Single Stage Planetary Gearbox
LX-060 Single
Single Stage Planetary Gearbox LX-060 Single
LX Series 60mm single stage planetary gearbox All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series gearbox operates at a 95% efficiency rating for the single stage model and 90% for the double stage. These values can be used to calculate the final torque output of the combined motor and gearbox combination. Gearbox backlash is measured at 6arc/min for single stage units and 10 arc/min for double stage units. 40mm, 60mm, and 90mm frame sizes are available to fit NEMA 17 to 34 or 40mm to 90mm motor frame sizes

LX Series 60mm single stage planetary gearbox

All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces.

The LX Series gearbox operates at a 95% efficiency rating for the single stage model and 90% for the double stage. These values can be used to calculate the final torque output of the combined motor and gearbox combination.

Gearbox backlash is measured at 6arc/min for single stage units and 10 arc/min for double stage units. 40mm, 60mm, and 90mm frame sizes are available to fit NEMA 17 to 34 or 40mm to 90mm motor frame sizes

Supplier's Site

Technical Specifications

  Myostat Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number LX-060 Single
Product Name Single Stage Planetary Gearbox
Gearing Planetary
Rated Output Torque 584 In-lbs (673 kg-cm)
Maximum Input Speed 6000 rpm
Backlash 6 arcmin
Efficiency 95 %
Unlock Full Specs
to access all available technical data

Similar Products

KHK KBX-152T, T Type, Size 15, Right Angle, KBX Bevel Box - kbx-152t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 4.85 lbs (2.2 kg)
View Details
Gearboxes - 2166640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 11.93 inch (303 mm)
Height 5.51 inch (140 mm)
View Details
Splitter Gearboxes - AM 480 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.7200 to 1.15 (X : 1)
Rated Output Torque 14159 to 17699 In-lbs (16327 to 20408 kg-cm)
View Details
Planetary Gearheads Series 15/10 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 800 (X : 1)
View Details