Myostat Motion Control, Inc. Low Backlash Double Stage Planetary Gearbox LX-060 Double

Description
LX Series 60mm low backlash double stage planetary gearbox All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series gearbox operates at a 95% efficiency rating for the single stage model and 90% for the double stage. These values can be used to calculate the final torque output of the combined motor and gearbox combination. Gearbox backlash is measured at 6arc/min for single stage units and 10 arc/min for double stage units. 40mm, 60mm, and 90mm frame sizes are available to fit NEMA 17 to 34 or 40mm to 90mm motor frame sizes
Description
LX Series 60mm low backlash double stage planetary gearbox All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series gearbox operates at a 95% efficiency rating for the single stage model and 90% for the double stage. These values can be used to calculate the final torque output of the combined motor and gearbox combination. Gearbox backlash is measured at 6arc/min for single stage units and 10 arc/min for double stage units. 40mm, 60mm, and 90mm frame sizes are available to fit NEMA 17 to 34 or 40mm to 90mm motor frame sizes

Suppliers

Company
Product
Description
Supplier Links
Low Backlash Double Stage Planetary Gearbox - LX-060 Double - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
Low Backlash Double Stage Planetary Gearbox
LX-060 Double
Low Backlash Double Stage Planetary Gearbox LX-060 Double
LX Series 60mm low backlash double stage planetary gearbox All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series gearbox operates at a 95% efficiency rating for the single stage model and 90% for the double stage. These values can be used to calculate the final torque output of the combined motor and gearbox combination. Gearbox backlash is measured at 6arc/min for single stage units and 10 arc/min for double stage units. 40mm, 60mm, and 90mm frame sizes are available to fit NEMA 17 to 34 or 40mm to 90mm motor frame sizes

LX Series 60mm low backlash double stage planetary gearbox

All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces.

The LX Series gearbox operates at a 95% efficiency rating for the single stage model and 90% for the double stage. These values can be used to calculate the final torque output of the combined motor and gearbox combination.

Gearbox backlash is measured at 6arc/min for single stage units and 10 arc/min for double stage units. 40mm, 60mm, and 90mm frame sizes are available to fit NEMA 17 to 34 or 40mm to 90mm motor frame sizes

Supplier's Site

Technical Specifications

  Myostat Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number LX-060 Double
Product Name Low Backlash Double Stage Planetary Gearbox
Gearing Planetary
Rated Output Torque 690 In-lbs (796 kg-cm)
Maximum Input Speed 6000 rpm
Backlash 10 arcmin
Efficiency 90 %
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LD, L Type, Size 19, Style D, CBX Bevel Box - cbx-191ld - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 11 - S - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 2.9 (X : 1)
Rated Output Torque 1726 to 13212 In-lbs (1990 to 15235 kg-cm)
Maximum Input Power 5 to 170 HP
View Details
Gearbox - EMGC-60-P-G4-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 4 (X : 1)
View Details
Gearheads - P16 Planet gear 1/16 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 16 (X : 1)
Rated Output Torque 0.9761 In-lbs (1.13 kg-cm)
View Details