Myostat Motion Control, Inc. Hypoid Gearbox-Motor Assembly HY-090

Description
Gears that Fit Standards Myostat gear boxes are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. Contact Myostat Motion Control today for a solution that works.
Description
Gears that Fit Standards Myostat gear boxes are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. Contact Myostat Motion Control today for a solution that works.

Suppliers

Company
Product
Description
Supplier Links
Hypoid Gearbox-Motor Assembly - HY-090 - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
Hypoid Gearbox-Motor Assembly
HY-090
Hypoid Gearbox-Motor Assembly HY-090
Gears that Fit Standards Myostat gear boxes are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. Contact Myostat Motion Control today for a solution that works.

Gears that Fit Standards

Myostat gear boxes are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces.

Contact Myostat Motion Control today for a solution that works.

Supplier's Site

Technical Specifications

  Myostat Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number HY-090
Product Name Hypoid Gearbox-Motor Assembly
Gearing Hypoid
Gear Ratio 10 (X : 1)
Rated Output Torque 30.09 In-lbs (34.69 kg-cm)
Backlash 20 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model AD60 2-Stage, and 50 Ratio Planetary Reducer Gearbox - AD60-50 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 50 (X : 1)
View Details
Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
Gearbox - EMGC-60-P-G20-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 20 (X : 1)
View Details