Myostat Motion Control, Inc. Hypoid Gearbox-Motor Assembly HY-070

Description
Gears that Fit Standards Myostat gear boxes are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. Contact Myostat Motion Control today for a solution that works.
Description
Gears that Fit Standards Myostat gear boxes are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. Contact Myostat Motion Control today for a solution that works.

Suppliers

Company
Product
Description
Supplier Links
Hypoid Gearbox-Motor Assembly - HY-070 - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
Hypoid Gearbox-Motor Assembly
HY-070
Hypoid Gearbox-Motor Assembly HY-070
Gears that Fit Standards Myostat gear boxes are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. Contact Myostat Motion Control today for a solution that works.

Gears that Fit Standards

Myostat gear boxes are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces.

Contact Myostat Motion Control today for a solution that works.

Supplier's Site

Technical Specifications

  Myostat Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number HY-070
Product Name Hypoid Gearbox-Motor Assembly
Gearing Hypoid
Gear Ratio 5 to 10 (X : 1)
Rated Output Torque 2.3 In-lbs (2.65 kg-cm)
Maximum Input Speed 3000 rpm
Backlash 20 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INCLUDE-A-SHAFT® -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Gearboxes - 2166608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 8.82 inch (224 mm)
Height 4.41 inch (112 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-PH Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
BA16 Ball Bearing Mini Motor Gearhead - BA16-2R-0-3280.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 3280 (X : 1)
View Details