Myostat Motion Control, Inc. 400W 60mm Frame Cool Muscle Integrated AC Servo CM2-X-60A40C

Description
Integrated Motion Modules The Cool Muscle line of servo motors provide all the common components required for motion control embedded into the motor itself. The seamless integration of both software and hardware components creates highly efficient motion modules that can be easily integrated into existing designs, or used to shorten the development cycle of your new machine. The Cool Muscle outperforms traditional servo and stepper systems by virtue of the controller's multiple closed feed- back loops with the driver and high resolution encoder. Short wire lengths reduce susceptibility to EMI and noise, while removing servo and encoder cables that often add considerable cost, inventory, and complexity. On-board PLC function- ality also reduces machine component count and costs, and allows for modern, elegant machine design. A variety of industrial buses are available for communications and networking with third party host controllers. Two Series of Cool Muscle Servos The Cool Muscle line is comprised of two distinct series. The CM1 is a high performance closed loop servo system based on high torque stepper motors, providing a high torque density package for applications such as pick and place, guid- ing, dispensing, and medical reseach. The CM2 is based on high speed AC servo motors with high wattages and expanded I/O capabilities, suitable for applications requiring higher running speeds or additional torque through gearing. The CM2 provides the additional benefit of having an integrated AC power supply, compatible with most global voltage standards
Description
Integrated Motion Modules The Cool Muscle line of servo motors provide all the common components required for motion control embedded into the motor itself. The seamless integration of both software and hardware components creates highly efficient motion modules that can be easily integrated into existing designs, or used to shorten the development cycle of your new machine. The Cool Muscle outperforms traditional servo and stepper systems by virtue of the controller's multiple closed feed- back loops with the driver and high resolution encoder. Short wire lengths reduce susceptibility to EMI and noise, while removing servo and encoder cables that often add considerable cost, inventory, and complexity. On-board PLC function- ality also reduces machine component count and costs, and allows for modern, elegant machine design. A variety of industrial buses are available for communications and networking with third party host controllers. Two Series of Cool Muscle Servos The Cool Muscle line is comprised of two distinct series. The CM1 is a high performance closed loop servo system based on high torque stepper motors, providing a high torque density package for applications such as pick and place, guid- ing, dispensing, and medical reseach. The CM2 is based on high speed AC servo motors with high wattages and expanded I/O capabilities, suitable for applications requiring higher running speeds or additional torque through gearing. The CM2 provides the additional benefit of having an integrated AC power supply, compatible with most global voltage standards
Datasheet
Datasheet Summary
Powered by GS/AI

The CM2-X-60A40C is a 400W integrated AC servo motor designed for high-speed applications requiring efficient motion control. It features a brushless multi-pole synchronous motor with a closed-loop sinusoidal vector control driver, ensuring precise torque, speed, and position control. The motor includes a high-resolution magnetic encoder with 50,000 pulses per revolution, enhancing feedback accuracy. This servo is equipped with an onboard power supply compatible with global voltage standards (AC 100V-240V) and offers multiple communication options, including RS-232, RS-485, USB, MODBUS RTU, TCP/IP, Ethernet/IP, EtherCAT, and CANopen. The integrated PLC functionality allows for programmable I/O and arithmetic operations, reducing the overall component count in machine designs. With a compact 60mm frame size, the CM2-X-60A40C is suitable for applications that demand high torque density and speed, making it a viable option for modern automation and robotics projects. The motor's operational specifications include a radial load capacity of 500N and an axial load capacity of 600N, with a service life rated at 10,000 hours.

Datasheet Summary
Powered by GS/AI

The CM2-X-60A40C is a 400W integrated AC servo motor designed for high-speed applications requiring efficient motion control. It features a brushless multi-pole synchronous motor with a closed-loop sinusoidal vector control driver, ensuring precise torque, speed, and position control. The motor includes a high-resolution magnetic encoder with 50,000 pulses per revolution, enhancing feedback accuracy. This servo is equipped with an onboard power supply compatible with global voltage standards (AC 100V-240V) and offers multiple communication options, including RS-232, RS-485, USB, MODBUS RTU, TCP/IP, Ethernet/IP, EtherCAT, and CANopen. The integrated PLC functionality allows for programmable I/O and arithmetic operations, reducing the overall component count in machine designs. With a compact 60mm frame size, the CM2-X-60A40C is suitable for applications that demand high torque density and speed, making it a viable option for modern automation and robotics projects. The motor's operational specifications include a radial load capacity of 500N and an axial load capacity of 600N, with a service life rated at 10,000 hours.

Suppliers

Company
Product
Description
Supplier Links
400W 60mm Frame Cool Muscle Integrated AC Servo - CM2-X-60A40C - Myostat Motion Control, Inc.
Newmarket, Ontario, Canada
400W 60mm Frame Cool Muscle Integrated AC Servo
CM2-X-60A40C
400W 60mm Frame Cool Muscle Integrated AC Servo CM2-X-60A40C
Integrated Motion Modules The Cool Muscle line of servo motors provide all the common components required for motion control embedded into the motor itself. The seamless integration of both software and hardware components creates highly efficient motion modules that can be easily integrated into existing designs, or used to shorten the development cycle of your new machine. The Cool Muscle outperforms traditional servo and stepper systems by virtue of the controller's multiple closed feed- back loops with the driver and high resolution encoder. Short wire lengths reduce susceptibility to EMI and noise, while removing servo and encoder cables that often add considerable cost, inventory, and complexity. On-board PLC function- ality also reduces machine component count and costs, and allows for modern, elegant machine design. A variety of industrial buses are available for communications and networking with third party host controllers. Two Series of Cool Muscle Servos The Cool Muscle line is comprised of two distinct series. The CM1 is a high performance closed loop servo system based on high torque stepper motors, providing a high torque density package for applications such as pick and place, guid- ing, dispensing, and medical reseach. The CM2 is based on high speed AC servo motors with high wattages and expanded I/O capabilities, suitable for applications requiring higher running speeds or additional torque through gearing. The CM2 provides the additional benefit of having an integrated AC power supply, compatible with most global voltage standards

Integrated Motion Modules

The Cool Muscle line of servo motors provide all the common components required for motion control embedded into the motor itself. The seamless integration of both software and hardware components creates highly efficient motion modules that can be easily integrated into existing designs, or used to shorten the development cycle of your new machine.

The Cool Muscle outperforms traditional servo and stepper systems by virtue of the controller's multiple closed feed- back loops with the driver and high resolution encoder. Short wire lengths reduce susceptibility to EMI and noise, while removing servo and encoder cables that often add considerable cost, inventory, and complexity.

On-board PLC function- ality also reduces machine component count and costs, and allows for modern, elegant machine design. A variety of industrial buses are available for communications and networking with third party host controllers.

Two Series of Cool Muscle Servos

The Cool Muscle line is comprised of two distinct series. The CM1 is a high performance closed loop servo system based on high torque stepper motors, providing a high torque density package for applications such as pick and place, guid- ing, dispensing, and medical reseach.

The CM2 is based on high speed AC servo motors with high wattages and expanded I/O capabilities, suitable for applications requiring higher running speeds or additional torque through gearing. The CM2 provides the additional benefit of having an integrated AC power supply, compatible with most global voltage standards

Supplier's Site Datasheet

Technical Specifications

  Myostat Motion Control, Inc.
Product Category Servo Drives
Product Number CM2-X-60A40C
Product Name 400W 60mm Frame Cool Muscle Integrated AC Servo
Description PC-Based
Drive Architecture Digital
Axes 1.0
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

IRDM-EIT + IRDS-SC + IRDS-WG Servo Controller -  - Exsenco, LLC
Specs
Drive Architecture Digital
Axes 1.0
DC Input 10 volts
View Details
Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE4205G - TLE4205G - Infineon Technologies AG
Specs
Motor / System DC Servo
Configuration PCB Mount
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
6 suppliers
Servo Drive/Servo Control - 344526 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Continuous Current 4.5 to 9 amps
View Details