Akro-Mils, Inc. Akro-Mils 1800 lb Powder Coated Wood 16 ga Platform Truck - 30 in Deck Length - 8 in Mold-on Rubber Casters - RWH30601A5M8A RWH30601A5M8A

Description
R.S. Hughes Company carries a huge selection of MRO materials including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this product include: 30 in deck length, 60 in deck width, 32 3/4 in maximum variable deck height, 26 3/4 in minimum variable deck height, Variable height variable deck height, 26 3/4 to 32 3/4 in variable deck height range and a 8 in caster diameter. The color of this platform truck is red. It is important to note that these casters are a mold-on rubber type caster. The type of caster will determine how well the product can maneuver around corners. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1800 lb. The material used in this SKU are: wood deck and steel frame. The finish on this item is powder coated.
Description
R.S. Hughes Company carries a huge selection of MRO materials including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this product include: 30 in deck length, 60 in deck width, 32 3/4 in maximum variable deck height, 26 3/4 in minimum variable deck height, Variable height variable deck height, 26 3/4 to 32 3/4 in variable deck height range and a 8 in caster diameter. The color of this platform truck is red. It is important to note that these casters are a mold-on rubber type caster. The type of caster will determine how well the product can maneuver around corners. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1800 lb. The material used in this SKU are: wood deck and steel frame. The finish on this item is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 1800 lb Powder Coated Wood 16 ga Platform Truck - 30 in Deck Length - 8 in Mold-on Rubber Casters - RWH30601A5M8A - RWH30601A5M8A - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 1800 lb Powder Coated Wood 16 ga Platform Truck - 30 in Deck Length - 8 in Mold-on Rubber Casters - RWH30601A5M8A
RWH30601A5M8A
Akro-Mils 1800 lb Powder Coated Wood 16 ga Platform Truck - 30 in Deck Length - 8 in Mold-on Rubber Casters - RWH30601A5M8A RWH30601A5M8A
R.S. Hughes Company carries a huge selection of MRO materials including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this product include: 30 in deck length, 60 in deck width, 32 3/4 in maximum variable deck height, 26 3/4 in minimum variable deck height, Variable height variable deck height, 26 3/4 to 32 3/4 in variable deck height range and a 8 in caster diameter. The color of this platform truck is red. It is important to note that these casters are a mold-on rubber type caster. The type of caster will determine how well the product can maneuver around corners. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1800 lb. The material used in this SKU are: wood deck and steel frame. The finish on this item is powder coated.

R.S. Hughes Company carries a huge selection of MRO materials including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this product include: 30 in deck length, 60 in deck width, 32 3/4 in maximum variable deck height, 26 3/4 in minimum variable deck height, Variable height variable deck height, 26 3/4 to 32 3/4 in variable deck height range and a 8 in caster diameter. The color of this platform truck is red. It is important to note that these casters are a mold-on rubber type caster. The type of caster will determine how well the product can maneuver around corners. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1800 lb. The material used in this SKU are: wood deck and steel frame. The finish on this item is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number RWH30601A5M8A
Product Name Akro-Mils 1800 lb Powder Coated Wood 16 ga Platform Truck - 30 in Deck Length - 8 in Mold-on Rubber Casters - RWH30601A5M8A
Cart / Truck Type Platform Truck
Unlock Full Specs
to access all available technical data

Similar Products

Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details