Akro-Mils, Inc. Akro-Mils 1 3000 lb Powder Coated Wood Platform Truck - Open Handle - 72 in Deck Length - 5 in 2 Swivel, 2 Rigid Polyolefin Casters - RPT36721B5P6 RPT36721B5P6

Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this product include: 72 in deck length, 36 in deck width and a 5 in caster diameter. The color of this platform truck is red. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are 2 swivel, 2 rigid. It is important to note that these casters are a polyolefin type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has an open handle. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3000 lb. The material used in this item are: wood deck and wood frame. The finish on this item is powder coated.
Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this product include: 72 in deck length, 36 in deck width and a 5 in caster diameter. The color of this platform truck is red. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are 2 swivel, 2 rigid. It is important to note that these casters are a polyolefin type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has an open handle. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3000 lb. The material used in this item are: wood deck and wood frame. The finish on this item is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 1 3000 lb Powder Coated Wood Platform Truck - Open Handle - 72 in Deck Length - 5 in 2 Swivel, 2 Rigid Polyolefin Casters - RPT36721B5P6 - RPT36721B5P6 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 1 3000 lb Powder Coated Wood Platform Truck - Open Handle - 72 in Deck Length - 5 in 2 Swivel, 2 Rigid Polyolefin Casters - RPT36721B5P6
RPT36721B5P6
Akro-Mils 1 3000 lb Powder Coated Wood Platform Truck - Open Handle - 72 in Deck Length - 5 in 2 Swivel, 2 Rigid Polyolefin Casters - RPT36721B5P6 RPT36721B5P6
R.S. Hughes Company carries a huge selection of facilities maintenance products including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this product include: 72 in deck length, 36 in deck width and a 5 in caster diameter. The color of this platform truck is red. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are 2 swivel, 2 rigid. It is important to note that these casters are a polyolefin type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has an open handle. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3000 lb. The material used in this item are: wood deck and wood frame. The finish on this item is powder coated.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this product include: 72 in deck length, 36 in deck width and a 5 in caster diameter. The color of this platform truck is red. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are 2 swivel, 2 rigid. It is important to note that these casters are a polyolefin type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has an open handle. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3000 lb. The material used in this item are: wood deck and wood frame. The finish on this item is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number RPT36721B5P6
Product Name Akro-Mils 1 3000 lb Powder Coated Wood Platform Truck - Open Handle - 72 in Deck Length - 5 in 2 Swivel, 2 Rigid Polyolefin Casters - RPT36721B5P6
Cart / Truck Type Platform Truck
Unlock Full Specs
to access all available technical data

Similar Products

Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details