4-Wheel Single-Cylinder Truck, 10" x3.5" Full Pneumatic Wheels. Made in the USA; Designed to handle 330 cu.ft. cylinders; 1" OD structural pipe frame, 13-gauge steel; 330 cu.ft. Capacity Cylinders
R.S. Hughes Company offers a huge selection of facilities maintenance products including this gas hand truck. Dimensions are particularly important when considering purchasing a gas hand truck. The dimensions for this item include: 7 in nose plate width, 14 in overall width, 45 in overall height, 14 in nose plate depth, 6 in overall depth, 1 in frame outside diameter and a 10 in wheel diameter. Products within this category come in a variety of colors; this item is green. This gas hand truck has a flow back handle. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is full pneumatic. The finish on this item is powder coated.
| Akro-Mils, Inc. | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Material Handling Carts and Trucks | Material Handling Carts and Trucks |
| Product Number | RGTS10FP | RGTS10FP |
| Product Name | Hand Truck, Single Cylinder Gas | Akro-Mils Green Powder Coated 13 ga Gas Hand Truck - Flow Back Handle - 14 in Width - 7 in Plate Width - 45 in Height - 10 in Full Pneumatic wheels - RGTS10FP |
| Cart / Truck Type | Hand Truck |