Akro-Mils, Inc. Akro-Mils 600 lb Silver Powder Coated General Purpose Hand Truck - Flow Back Handle - 20 in Width - 46 in Height - 10 in Semi-Pneumatic wheels - RDT4010SP RDT4010SP

Description
R.S. Hughes Company offers a huge selection of MRO materials including this general purpose hand truck. Dimensions are particularly important when considering purchasing a general purpose hand truck. The dimensions for this item include: 20 in overall width, 46 in overall height, 37 in overall depth, 1 5/16 in frame outside diameter and a 10 in wheel diameter. Products within this category come in a variety of colors; this SKU is silver. This general purpose hand truck has a flow back handle. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is semi-pneumatic. Capacity can also be an important factor when purchasing this product; the capacity for this item is 600 lb. The finish on this product is powder coated.
Description
R.S. Hughes Company offers a huge selection of MRO materials including this general purpose hand truck. Dimensions are particularly important when considering purchasing a general purpose hand truck. The dimensions for this item include: 20 in overall width, 46 in overall height, 37 in overall depth, 1 5/16 in frame outside diameter and a 10 in wheel diameter. Products within this category come in a variety of colors; this SKU is silver. This general purpose hand truck has a flow back handle. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is semi-pneumatic. Capacity can also be an important factor when purchasing this product; the capacity for this item is 600 lb. The finish on this product is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 600 lb Silver Powder Coated General Purpose Hand Truck - Flow Back Handle - 20 in Width - 46 in Height - 10 in Semi-Pneumatic wheels - RDT4010SP - RDT4010SP - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 600 lb Silver Powder Coated General Purpose Hand Truck - Flow Back Handle - 20 in Width - 46 in Height - 10 in Semi-Pneumatic wheels - RDT4010SP
RDT4010SP
Akro-Mils 600 lb Silver Powder Coated General Purpose Hand Truck - Flow Back Handle - 20 in Width - 46 in Height - 10 in Semi-Pneumatic wheels - RDT4010SP RDT4010SP
R.S. Hughes Company offers a huge selection of MRO materials including this general purpose hand truck. Dimensions are particularly important when considering purchasing a general purpose hand truck. The dimensions for this item include: 20 in overall width, 46 in overall height, 37 in overall depth, 1 5/16 in frame outside diameter and a 10 in wheel diameter. Products within this category come in a variety of colors; this SKU is silver. This general purpose hand truck has a flow back handle. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is semi-pneumatic. Capacity can also be an important factor when purchasing this product; the capacity for this item is 600 lb. The finish on this product is powder coated.

R.S. Hughes Company offers a huge selection of MRO materials including this general purpose hand truck. Dimensions are particularly important when considering purchasing a general purpose hand truck. The dimensions for this item include: 20 in overall width, 46 in overall height, 37 in overall depth, 1 5/16 in frame outside diameter and a 10 in wheel diameter. Products within this category come in a variety of colors; this SKU is silver. This general purpose hand truck has a flow back handle. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is semi-pneumatic. Capacity can also be an important factor when purchasing this product; the capacity for this item is 600 lb. The finish on this product is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number RDT4010SP
Product Name Akro-Mils 600 lb Silver Powder Coated General Purpose Hand Truck - Flow Back Handle - 20 in Width - 46 in Height - 10 in Semi-Pneumatic wheels - RDT4010SP
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details