Akro-Mils, Inc. Akro-Mils 16 (34303-Tub), 32 (34301-Tub) 1000 lb Gray Industrial Grade Polymer Tub Rack - 53 in Overall Length - 29 in Width - 62 in Height - RACR5MR RACR5MR

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this tub rack. Dimensions are particularly important when considering purchasing a tub rack. The dimensions for this item include: 53 in overall length, 29 in overall width and a 62 in overall height. Parts within this category come in a variety of colors; this SKU is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 16 (34303-tub), 32 (34301-tub) and a 1000 lb. The material used in this product are: mold-on rubber caster and industrial grade polymer material.
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this tub rack. Dimensions are particularly important when considering purchasing a tub rack. The dimensions for this item include: 53 in overall length, 29 in overall width and a 62 in overall height. Parts within this category come in a variety of colors; this SKU is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 16 (34303-tub), 32 (34301-tub) and a 1000 lb. The material used in this product are: mold-on rubber caster and industrial grade polymer material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 16 (34303-Tub), 32 (34301-Tub) 1000 lb Gray Industrial Grade Polymer Tub Rack - 53 in Overall Length - 29 in Width - 62 in Height - RACR5MR - RACR5MR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 16 (34303-Tub), 32 (34301-Tub) 1000 lb Gray Industrial Grade Polymer Tub Rack - 53 in Overall Length - 29 in Width - 62 in Height - RACR5MR
RACR5MR
Akro-Mils 16 (34303-Tub), 32 (34301-Tub) 1000 lb Gray Industrial Grade Polymer Tub Rack - 53 in Overall Length - 29 in Width - 62 in Height - RACR5MR RACR5MR
R.S. Hughes Company features a huge selection of facilities maintenance products including this tub rack. Dimensions are particularly important when considering purchasing a tub rack. The dimensions for this item include: 53 in overall length, 29 in overall width and a 62 in overall height. Parts within this category come in a variety of colors; this SKU is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 16 (34303-tub), 32 (34301-tub) and a 1000 lb. The material used in this product are: mold-on rubber caster and industrial grade polymer material.

R.S. Hughes Company features a huge selection of facilities maintenance products including this tub rack. Dimensions are particularly important when considering purchasing a tub rack. The dimensions for this item include: 53 in overall length, 29 in overall width and a 62 in overall height. Parts within this category come in a variety of colors; this SKU is gray. Capacity can also be an important factor when purchasing this item; the capacity for this item is 16 (34303-tub), 32 (34301-tub) and a 1000 lb. The material used in this product are: mold-on rubber caster and industrial grade polymer material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number RACR5MR
Product Name Akro-Mils 16 (34303-Tub), 32 (34301-Tub) 1000 lb Gray Industrial Grade Polymer Tub Rack - 53 in Overall Length - 29 in Width - 62 in Height - RACR5MR
Category Industrial
Type Racking
Capacity 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Wall-mounted storage - WM57-1636 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 231434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 52.92 lbs (24 kg)
Depth 14.57 inch (370 mm)
View Details