30" x 60" Versa/Deck with 1 Crossbar Swayback Handle or 1 Open Swayback Handle & 8" Mold-On Rubber Casters. Made in the USA; Non-skid structural foam deck is easy-to-clean and won't rot, chip or rust; 4 molded-in tie-down slots secure items during transport; 2000 lb. Weight Capacity
R.S. Hughes Company features a huge selection of facilities maintenance products including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this product include: 60 in deck length, 30 in deck width, 12.25 in deck height and a 8 in caster diameter. The color of this platform truck is black. It is important to note that these casters are a mold-on rubber type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has an open handle. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3000 lb. The material used in this SKU are: hdpe structural foam deck and steel frame. The finish on this SKU is powder coated.
| Akro-Mils, Inc. | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Material Handling Carts and Trucks | Material Handling Carts and Trucks |
| Product Number | R90282A1012 | R90282A1012 |
| Product Name | Platform Truck, Versa/Deck Truck, Handle A w/ Crossbars | Akro-Mils Versa/Deck R90 3000 lb Powder Coated HDPE Structural Foam Platform Truck - Open Handle - 60 in Deck Length - 12.25 in Deck Height - 8 in Mold-on Rubber Casters - R90282A1012 |
| Cart / Truck Type | Platform Truck | Platform Truck |