Akro-Mils, Inc. Akro-Mils Versa/Deck R90 3000 lb Powder Coated HDPE Structural Foam Platform Truck - Open Handle - 60 in Deck Length - 14.25 in Deck Height - 10 in Pneumatic Casters - R90210B2012 R90210B2012

Description
R.S. Hughes Company offers a huge selection of industrial supplies including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this product include: 60 in deck length, 30 in deck width, 14.25 in deck height and a 10 in caster diameter. The color of this platform truck is black. It is important to note that these casters are a pneumatic type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has an open handle. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3000 lb. The material used in this product are: hdpe structural foam deck and steel frame. The finish on this SKU is powder coated.
Description
R.S. Hughes Company offers a huge selection of industrial supplies including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this product include: 60 in deck length, 30 in deck width, 14.25 in deck height and a 10 in caster diameter. The color of this platform truck is black. It is important to note that these casters are a pneumatic type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has an open handle. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3000 lb. The material used in this product are: hdpe structural foam deck and steel frame. The finish on this SKU is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Versa/Deck R90 3000 lb Powder Coated HDPE Structural Foam Platform Truck - Open Handle - 60 in Deck Length - 14.25 in Deck Height - 10 in Pneumatic Casters - R90210B2012 - R90210B2012 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils Versa/Deck R90 3000 lb Powder Coated HDPE Structural Foam Platform Truck - Open Handle - 60 in Deck Length - 14.25 in Deck Height - 10 in Pneumatic Casters - R90210B2012
R90210B2012
Akro-Mils Versa/Deck R90 3000 lb Powder Coated HDPE Structural Foam Platform Truck - Open Handle - 60 in Deck Length - 14.25 in Deck Height - 10 in Pneumatic Casters - R90210B2012 R90210B2012
R.S. Hughes Company offers a huge selection of industrial supplies including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this product include: 60 in deck length, 30 in deck width, 14.25 in deck height and a 10 in caster diameter. The color of this platform truck is black. It is important to note that these casters are a pneumatic type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has an open handle. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3000 lb. The material used in this product are: hdpe structural foam deck and steel frame. The finish on this SKU is powder coated.

R.S. Hughes Company offers a huge selection of industrial supplies including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this product include: 60 in deck length, 30 in deck width, 14.25 in deck height and a 10 in caster diameter. The color of this platform truck is black. It is important to note that these casters are a pneumatic type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has an open handle. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3000 lb. The material used in this product are: hdpe structural foam deck and steel frame. The finish on this SKU is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number R90210B2012
Product Name Akro-Mils Versa/Deck R90 3000 lb Powder Coated HDPE Structural Foam Platform Truck - Open Handle - 60 in Deck Length - 14.25 in Deck Height - 10 in Pneumatic Casters - R90210B2012
Cart / Truck Type Platform Truck
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details