R.S. Hughes Company carries a huge selection of MRO materials including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this SKU include: 48 in deck length, 24 in deck width, 12.25 in deck height and a 8 in caster diameter. The color of this platform truck is black. It is important to note that these casters are a thermoplastic type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has an open handle. Capacity can also be an important factor when purchasing this product; the capacity for this item is 3000 lb. The material used in this SKU are: hdpe structural foam deck and steel frame. The finish on this item is powder coated.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | R90185A1411 |
| Product Name | Akro-Mils Versa/Deck R90 3000 lb Powder Coated HDPE Structural Foam Platform Truck - Open Handle - 48 in Deck Length - 12.25 in Deck Height - 8 in Thermoplastic Casters - R90185A1411 |
| Cart / Truck Type | Platform Truck |