Akro-Mils, Inc. Akro-Mils 1800 lb Gray Powder Coated Steel 13 ga Heavy Duty Shelf Cart - Horizontal Tubing Handle - 63 1/4 in Height - 5 in Casters - Lid Not Included - R4ST5HR3048 R4ST5HR3048

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this heavy duty shelf cart. Dimensions are particularly important when considering purchasing a heavy duty shelf cart. The dimensions for this SKU include: 48 in shelf length, 2 in caster width, 30 in shelf width, 63 1/4 in overall height and a 5 in caster diameter. Parts within this category come in a variety of colors; this product is gray. This heavy duty shelf cart has a horizontal tubing handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this shelf cart. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1800 lb. The material used in this product are: steel deck and steel material. The finish on this item is powder coated.
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this heavy duty shelf cart. Dimensions are particularly important when considering purchasing a heavy duty shelf cart. The dimensions for this SKU include: 48 in shelf length, 2 in caster width, 30 in shelf width, 63 1/4 in overall height and a 5 in caster diameter. Parts within this category come in a variety of colors; this product is gray. This heavy duty shelf cart has a horizontal tubing handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this shelf cart. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1800 lb. The material used in this product are: steel deck and steel material. The finish on this item is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 1800 lb Gray Powder Coated Steel 13 ga Heavy Duty Shelf Cart - Horizontal Tubing Handle - 63 1/4 in Height - 5 in Casters - Lid Not Included - R4ST5HR3048 - R4ST5HR3048 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 1800 lb Gray Powder Coated Steel 13 ga Heavy Duty Shelf Cart - Horizontal Tubing Handle - 63 1/4 in Height - 5 in Casters - Lid Not Included - R4ST5HR3048
R4ST5HR3048
Akro-Mils 1800 lb Gray Powder Coated Steel 13 ga Heavy Duty Shelf Cart - Horizontal Tubing Handle - 63 1/4 in Height - 5 in Casters - Lid Not Included - R4ST5HR3048 R4ST5HR3048
R.S. Hughes Company features a huge selection of facilities maintenance products including this heavy duty shelf cart. Dimensions are particularly important when considering purchasing a heavy duty shelf cart. The dimensions for this SKU include: 48 in shelf length, 2 in caster width, 30 in shelf width, 63 1/4 in overall height and a 5 in caster diameter. Parts within this category come in a variety of colors; this product is gray. This heavy duty shelf cart has a horizontal tubing handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this shelf cart. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1800 lb. The material used in this product are: steel deck and steel material. The finish on this item is powder coated.

R.S. Hughes Company features a huge selection of facilities maintenance products including this heavy duty shelf cart. Dimensions are particularly important when considering purchasing a heavy duty shelf cart. The dimensions for this SKU include: 48 in shelf length, 2 in caster width, 30 in shelf width, 63 1/4 in overall height and a 5 in caster diameter. Parts within this category come in a variety of colors; this product is gray. This heavy duty shelf cart has a horizontal tubing handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this shelf cart. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1800 lb. The material used in this product are: steel deck and steel material. The finish on this item is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number R4ST5HR3048
Product Name Akro-Mils 1800 lb Gray Powder Coated Steel 13 ga Heavy Duty Shelf Cart - Horizontal Tubing Handle - 63 1/4 in Height - 5 in Casters - Lid Not Included - R4ST5HR3048
Capacity 1800 lbs (816 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Trolleys - 217944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 33 lbs (15 kg)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details