Akro-Mils, Inc. Akro-Mils 500 lb Gray Powder Coated 13 ga General Purpose Hand Truck - Dual Loop Handle - 20 in Width - 8 in Plate Width - 46 in Height - 10 in Semi-Pneumatic wheels - R4510SP R4510SP

Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this general purpose hand truck. Dimensions are particularly important when considering purchasing a general purpose hand truck. The dimensions for this SKU include: 8 in nose plate width, 20 in overall width, 46 in overall height, 14 in nose plate depth, 1 in frame outside diameter and a 10 in wheel diameter. Parts within this category come in a variety of colors; this item is gray. This general purpose hand truck has a dual loop handle. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is semi-pneumatic. Capacity can also be an important factor when purchasing this product; the capacity for this item is 500 lb. The finish on this product is powder coated.
Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this general purpose hand truck. Dimensions are particularly important when considering purchasing a general purpose hand truck. The dimensions for this SKU include: 8 in nose plate width, 20 in overall width, 46 in overall height, 14 in nose plate depth, 1 in frame outside diameter and a 10 in wheel diameter. Parts within this category come in a variety of colors; this item is gray. This general purpose hand truck has a dual loop handle. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is semi-pneumatic. Capacity can also be an important factor when purchasing this product; the capacity for this item is 500 lb. The finish on this product is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 500 lb Gray Powder Coated 13 ga General Purpose Hand Truck - Dual Loop Handle - 20 in Width - 8 in Plate Width - 46 in Height - 10 in Semi-Pneumatic wheels - R4510SP - R4510SP - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 500 lb Gray Powder Coated 13 ga General Purpose Hand Truck - Dual Loop Handle - 20 in Width - 8 in Plate Width - 46 in Height - 10 in Semi-Pneumatic wheels - R4510SP
R4510SP
Akro-Mils 500 lb Gray Powder Coated 13 ga General Purpose Hand Truck - Dual Loop Handle - 20 in Width - 8 in Plate Width - 46 in Height - 10 in Semi-Pneumatic wheels - R4510SP R4510SP
R.S. Hughes Company carries a huge selection of facilities maintenance products including this general purpose hand truck. Dimensions are particularly important when considering purchasing a general purpose hand truck. The dimensions for this SKU include: 8 in nose plate width, 20 in overall width, 46 in overall height, 14 in nose plate depth, 1 in frame outside diameter and a 10 in wheel diameter. Parts within this category come in a variety of colors; this item is gray. This general purpose hand truck has a dual loop handle. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is semi-pneumatic. Capacity can also be an important factor when purchasing this product; the capacity for this item is 500 lb. The finish on this product is powder coated.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this general purpose hand truck. Dimensions are particularly important when considering purchasing a general purpose hand truck. The dimensions for this SKU include: 8 in nose plate width, 20 in overall width, 46 in overall height, 14 in nose plate depth, 1 in frame outside diameter and a 10 in wheel diameter. Parts within this category come in a variety of colors; this item is gray. This general purpose hand truck has a dual loop handle. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is semi-pneumatic. Capacity can also be an important factor when purchasing this product; the capacity for this item is 500 lb. The finish on this product is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number R4510SP
Product Name Akro-Mils 500 lb Gray Powder Coated 13 ga General Purpose Hand Truck - Dual Loop Handle - 20 in Width - 8 in Plate Width - 46 in Height - 10 in Semi-Pneumatic wheels - R4510SP
Capacity 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Dollies - 6693702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 220 lbs (100 kg)
Length 24 inch (600 mm)
View Details