Akro-Mils, Inc. Akro-Mils 500 lb Gray Powder Coated 13 ga General Purpose Hand Truck - Flow Back Handle - 22 in Width - 8 in Plate Width - 45 in Height - 10 in Full Pneumatic wheels - R4010FP R4010FP

Description
R.S. Hughes Company carries a huge selection of MRO materials including this general purpose hand truck. Dimensions are particularly important when considering purchasing a general purpose hand truck. The dimensions for this item include: 8 in nose plate width, 22 in overall width, 45 in overall height, 14 in nose plate depth, 1 in frame outside diameter and a 10 in wheel diameter. Items within this category come in a variety of colors; this product is gray. This general purpose hand truck has a flow back handle. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is full pneumatic. Capacity can also be an important factor when purchasing this product; the capacity for this item is 500 lb. The finish on this product is powder coated.
Description
R.S. Hughes Company carries a huge selection of MRO materials including this general purpose hand truck. Dimensions are particularly important when considering purchasing a general purpose hand truck. The dimensions for this item include: 8 in nose plate width, 22 in overall width, 45 in overall height, 14 in nose plate depth, 1 in frame outside diameter and a 10 in wheel diameter. Items within this category come in a variety of colors; this product is gray. This general purpose hand truck has a flow back handle. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is full pneumatic. Capacity can also be an important factor when purchasing this product; the capacity for this item is 500 lb. The finish on this product is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 500 lb Gray Powder Coated 13 ga General Purpose Hand Truck - Flow Back Handle - 22 in Width - 8 in Plate Width - 45 in Height - 10 in Full Pneumatic wheels - R4010FP - R4010FP - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 500 lb Gray Powder Coated 13 ga General Purpose Hand Truck - Flow Back Handle - 22 in Width - 8 in Plate Width - 45 in Height - 10 in Full Pneumatic wheels - R4010FP
R4010FP
Akro-Mils 500 lb Gray Powder Coated 13 ga General Purpose Hand Truck - Flow Back Handle - 22 in Width - 8 in Plate Width - 45 in Height - 10 in Full Pneumatic wheels - R4010FP R4010FP
R.S. Hughes Company carries a huge selection of MRO materials including this general purpose hand truck. Dimensions are particularly important when considering purchasing a general purpose hand truck. The dimensions for this item include: 8 in nose plate width, 22 in overall width, 45 in overall height, 14 in nose plate depth, 1 in frame outside diameter and a 10 in wheel diameter. Items within this category come in a variety of colors; this product is gray. This general purpose hand truck has a flow back handle. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is full pneumatic. Capacity can also be an important factor when purchasing this product; the capacity for this item is 500 lb. The finish on this product is powder coated.

R.S. Hughes Company carries a huge selection of MRO materials including this general purpose hand truck. Dimensions are particularly important when considering purchasing a general purpose hand truck. The dimensions for this item include: 8 in nose plate width, 22 in overall width, 45 in overall height, 14 in nose plate depth, 1 in frame outside diameter and a 10 in wheel diameter. Items within this category come in a variety of colors; this product is gray. This general purpose hand truck has a flow back handle. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is full pneumatic. Capacity can also be an important factor when purchasing this product; the capacity for this item is 500 lb. The finish on this product is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number R4010FP
Product Name Akro-Mils 500 lb Gray Powder Coated 13 ga General Purpose Hand Truck - Flow Back Handle - 22 in Width - 8 in Plate Width - 45 in Height - 10 in Full Pneumatic wheels - R4010FP
Capacity 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Dollies - 9097040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 529 lbs (240 kg)
Length 30 inch (760 mm)
View Details