R.S. Hughes Company features a huge selection of facilities maintenance products including this general purpose hand truck. Dimensions are particularly important when considering purchasing a general purpose hand truck. The dimensions for this product include: 8 in nose plate width, 19 3/4 in overall width, 45 in overall height, 14 in nose plate depth, 1 in frame outside diameter and a 8 in wheel diameter. Products within this category come in a variety of colors; this SKU is gray. This general purpose hand truck has a flow back handle. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is mold-on rubber. Capacity can also be an important factor when purchasing this product; the capacity for this item is 500 lb. The finish on this product is powder coated.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | R4008MR |
| Product Name | Akro-Mils 500 lb Gray Powder Coated 13 ga General Purpose Hand Truck - Flow Back Handle - 19 3/4 in Width - 8 in Plate Width - 45 in Height - 8 in Mold-on Rubber wheels - R4008MR |
| Capacity | 500 lbs (227 kg) |