Akro-Mils, Inc. Akro-Mils 300 lb Gray Powder Coated 13 ga General Purpose Hand Truck - Flow Back Handle - 22 in Width - 7 in Plate Width - 45 in Height - 10 in Full Pneumatic wheels - R3010FP R3010FP

Description
R.S. Hughes Company features a huge selection of MRO materials including this general purpose hand truck. Dimensions are particularly important when considering purchasing a general purpose hand truck. The dimensions for this SKU include: 7 in nose plate width, 22 in overall width, 45 in overall height, 14 in nose plate depth, 7/8 in frame outside diameter and a 10 in wheel diameter. Products within this category come in a variety of colors; this item is gray. This general purpose hand truck has a flow back handle. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is full pneumatic. Capacity can also be an important factor when purchasing this item; the capacity for this item is 300 lb. The finish on this item is powder coated.
Description
R.S. Hughes Company features a huge selection of MRO materials including this general purpose hand truck. Dimensions are particularly important when considering purchasing a general purpose hand truck. The dimensions for this SKU include: 7 in nose plate width, 22 in overall width, 45 in overall height, 14 in nose plate depth, 7/8 in frame outside diameter and a 10 in wheel diameter. Products within this category come in a variety of colors; this item is gray. This general purpose hand truck has a flow back handle. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is full pneumatic. Capacity can also be an important factor when purchasing this item; the capacity for this item is 300 lb. The finish on this item is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 300 lb Gray Powder Coated 13 ga General Purpose Hand Truck - Flow Back Handle - 22 in Width - 7 in Plate Width - 45 in Height - 10 in Full Pneumatic wheels - R3010FP - R3010FP - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 300 lb Gray Powder Coated 13 ga General Purpose Hand Truck - Flow Back Handle - 22 in Width - 7 in Plate Width - 45 in Height - 10 in Full Pneumatic wheels - R3010FP
R3010FP
Akro-Mils 300 lb Gray Powder Coated 13 ga General Purpose Hand Truck - Flow Back Handle - 22 in Width - 7 in Plate Width - 45 in Height - 10 in Full Pneumatic wheels - R3010FP R3010FP
R.S. Hughes Company features a huge selection of MRO materials including this general purpose hand truck. Dimensions are particularly important when considering purchasing a general purpose hand truck. The dimensions for this SKU include: 7 in nose plate width, 22 in overall width, 45 in overall height, 14 in nose plate depth, 7/8 in frame outside diameter and a 10 in wheel diameter. Products within this category come in a variety of colors; this item is gray. This general purpose hand truck has a flow back handle. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is full pneumatic. Capacity can also be an important factor when purchasing this item; the capacity for this item is 300 lb. The finish on this item is powder coated.

R.S. Hughes Company features a huge selection of MRO materials including this general purpose hand truck. Dimensions are particularly important when considering purchasing a general purpose hand truck. The dimensions for this SKU include: 7 in nose plate width, 22 in overall width, 45 in overall height, 14 in nose plate depth, 7/8 in frame outside diameter and a 10 in wheel diameter. Products within this category come in a variety of colors; this item is gray. This general purpose hand truck has a flow back handle. It is important to consider the construction when purchasing a wheel. Some wheels come as pneumatic, while other wheels are solid material. This particular wheel is full pneumatic. Capacity can also be an important factor when purchasing this item; the capacity for this item is 300 lb. The finish on this item is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number R3010FP
Product Name Akro-Mils 300 lb Gray Powder Coated 13 ga General Purpose Hand Truck - Flow Back Handle - 22 in Width - 7 in Plate Width - 45 in Height - 10 in Full Pneumatic wheels - R3010FP
Capacity 300 lbs (136 kg)
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details