Akro-Mils, Inc. Akro-Mils 2000 lb Powder Coated Steel 13 ga Platform Truck - Crossbar Handle - 36 in Deck Length - 11 in Deck Height - 8 in 2 Swivel, 2 Rigid Mold-on Rubber Casters - R2168MRB2436 R2168MRB2436

Description
R.S. Hughes Company features a huge selection of industrial supplies including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this SKU include: 36 in deck length, 24 in deck width, 11 in deck height and a 8 in caster diameter. The color of this platform truck is gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this product are 2 swivel, 2 rigid. It is important to note that these casters are a mold-on rubber type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has a crossbar handle. Capacity can also be an important factor when purchasing this item; the capacity for this item is 2000 lb. The material used in this product are: steel deck and steel frame. The finish on this product is powder coated.
Description
R.S. Hughes Company features a huge selection of industrial supplies including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this SKU include: 36 in deck length, 24 in deck width, 11 in deck height and a 8 in caster diameter. The color of this platform truck is gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this product are 2 swivel, 2 rigid. It is important to note that these casters are a mold-on rubber type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has a crossbar handle. Capacity can also be an important factor when purchasing this item; the capacity for this item is 2000 lb. The material used in this product are: steel deck and steel frame. The finish on this product is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 2000 lb Powder Coated Steel 13 ga Platform Truck - Crossbar Handle - 36 in Deck Length - 11 in Deck Height - 8 in 2 Swivel, 2 Rigid Mold-on Rubber Casters - R2168MRB2436 - R2168MRB2436 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 2000 lb Powder Coated Steel 13 ga Platform Truck - Crossbar Handle - 36 in Deck Length - 11 in Deck Height - 8 in 2 Swivel, 2 Rigid Mold-on Rubber Casters - R2168MRB2436
R2168MRB2436
Akro-Mils 2000 lb Powder Coated Steel 13 ga Platform Truck - Crossbar Handle - 36 in Deck Length - 11 in Deck Height - 8 in 2 Swivel, 2 Rigid Mold-on Rubber Casters - R2168MRB2436 R2168MRB2436
R.S. Hughes Company features a huge selection of industrial supplies including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this SKU include: 36 in deck length, 24 in deck width, 11 in deck height and a 8 in caster diameter. The color of this platform truck is gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this product are 2 swivel, 2 rigid. It is important to note that these casters are a mold-on rubber type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has a crossbar handle. Capacity can also be an important factor when purchasing this item; the capacity for this item is 2000 lb. The material used in this product are: steel deck and steel frame. The finish on this product is powder coated.

R.S. Hughes Company features a huge selection of industrial supplies including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this SKU include: 36 in deck length, 24 in deck width, 11 in deck height and a 8 in caster diameter. The color of this platform truck is gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this product are 2 swivel, 2 rigid. It is important to note that these casters are a mold-on rubber type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has a crossbar handle. Capacity can also be an important factor when purchasing this item; the capacity for this item is 2000 lb. The material used in this product are: steel deck and steel frame. The finish on this product is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number R2168MRB2436
Product Name Akro-Mils 2000 lb Powder Coated Steel 13 ga Platform Truck - Crossbar Handle - 36 in Deck Length - 11 in Deck Height - 8 in 2 Swivel, 2 Rigid Mold-on Rubber Casters - R2168MRB2436
Cart / Truck Type Platform Truck
Unlock Full Specs
to access all available technical data

Similar Products

Sack Trucks - 6211717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 331 lbs (150 kg)
Material Steel
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details