R.S. Hughes Company offers a huge selection of facilities maintenance products including this super-size cart. Dimensions are particularly important when considering purchasing a super-size cart. The dimensions for this SKU include: 78 in shelf length, 2 in caster width, 18 in shelf width, 48 in overall height and a 5 in caster diameter. SKUs within this category come in a variety of colors; this product is gray. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this specialty. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1500 lb. The material used in this item are: steel material. The finish on this product is powder coated.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | R214CS1878 |
| Product Name | Akro-Mils Akrobin 1500 lb Gray Powder Coated Steel 11 ga Super-Size Cart - 48 in Height - 5 in Casters - Lid Not Included - R214CS1878 |
| Capacity | 1500 lbs (680 kg) |