Akro-Mils, Inc. Akro-Mils 1200 lb Powder Coated Steel 13 ga Platform Truck - Crossbar Handle - 60 in Deck Length - 11 1/2 in Deck Height - 8 in 2 Swivel, 2 Rigid Pneumatic Casters - R2108FPB3060 R2108FPB3060

Description
R.S. Hughes Company carries a huge selection of MRO materials including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this SKU include: 60 in deck length, 30 in deck width, 11 1/2 in deck height and a 8 in caster diameter. The color of this platform truck is gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are 2 swivel, 2 rigid. It is important to note that these casters are a pneumatic type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has a crossbar handle. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1200 lb. The material used in this item are: steel deck and steel frame. The finish on this product is powder coated.
Description
R.S. Hughes Company carries a huge selection of MRO materials including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this SKU include: 60 in deck length, 30 in deck width, 11 1/2 in deck height and a 8 in caster diameter. The color of this platform truck is gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are 2 swivel, 2 rigid. It is important to note that these casters are a pneumatic type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has a crossbar handle. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1200 lb. The material used in this item are: steel deck and steel frame. The finish on this product is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 1200 lb Powder Coated Steel 13 ga Platform Truck - Crossbar Handle - 60 in Deck Length - 11 1/2 in Deck Height - 8 in 2 Swivel, 2 Rigid Pneumatic Casters - R2108FPB3060 - R2108FPB3060 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 1200 lb Powder Coated Steel 13 ga Platform Truck - Crossbar Handle - 60 in Deck Length - 11 1/2 in Deck Height - 8 in 2 Swivel, 2 Rigid Pneumatic Casters - R2108FPB3060
R2108FPB3060
Akro-Mils 1200 lb Powder Coated Steel 13 ga Platform Truck - Crossbar Handle - 60 in Deck Length - 11 1/2 in Deck Height - 8 in 2 Swivel, 2 Rigid Pneumatic Casters - R2108FPB3060 R2108FPB3060
R.S. Hughes Company carries a huge selection of MRO materials including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this SKU include: 60 in deck length, 30 in deck width, 11 1/2 in deck height and a 8 in caster diameter. The color of this platform truck is gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are 2 swivel, 2 rigid. It is important to note that these casters are a pneumatic type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has a crossbar handle. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1200 lb. The material used in this item are: steel deck and steel frame. The finish on this product is powder coated.

R.S. Hughes Company carries a huge selection of MRO materials including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this SKU include: 60 in deck length, 30 in deck width, 11 1/2 in deck height and a 8 in caster diameter. The color of this platform truck is gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are 2 swivel, 2 rigid. It is important to note that these casters are a pneumatic type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has a crossbar handle. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1200 lb. The material used in this item are: steel deck and steel frame. The finish on this product is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number R2108FPB3060
Product Name Akro-Mils 1200 lb Powder Coated Steel 13 ga Platform Truck - Crossbar Handle - 60 in Deck Length - 11 1/2 in Deck Height - 8 in 2 Swivel, 2 Rigid Pneumatic Casters - R2108FPB3060
Cart / Truck Type Platform Truck
Unlock Full Specs
to access all available technical data

Similar Products

Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Dollies - 2837092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 331 lbs (150 kg)
Length 30 inch (750 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details