Akro-Mils, Inc. Akro-Mils 1200 lb Powder Coated Steel 13 ga Platform Truck - Crossbar Handle - 48 in Deck Length - 11 1/2 in Deck Height - 8 in 2 Swivel, 2 Rigid Pneumatic Casters - R2108FPB2448 R2108FPB2448

Description
R.S. Hughes Company offers a huge selection of facilities maintenance products including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this SKU include: 48 in deck length, 24 in deck width, 11 1/2 in deck height and a 8 in caster diameter. The color of this platform truck is gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are 2 swivel, 2 rigid. It is important to note that these casters are a pneumatic type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has a crossbar handle. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1200 lb. The material used in this product are: steel deck and steel frame. The finish on this SKU is powder coated.
Description
R.S. Hughes Company offers a huge selection of facilities maintenance products including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this SKU include: 48 in deck length, 24 in deck width, 11 1/2 in deck height and a 8 in caster diameter. The color of this platform truck is gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are 2 swivel, 2 rigid. It is important to note that these casters are a pneumatic type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has a crossbar handle. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1200 lb. The material used in this product are: steel deck and steel frame. The finish on this SKU is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 1200 lb Powder Coated Steel 13 ga Platform Truck - Crossbar Handle - 48 in Deck Length - 11 1/2 in Deck Height - 8 in 2 Swivel, 2 Rigid Pneumatic Casters - R2108FPB2448 - R2108FPB2448 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 1200 lb Powder Coated Steel 13 ga Platform Truck - Crossbar Handle - 48 in Deck Length - 11 1/2 in Deck Height - 8 in 2 Swivel, 2 Rigid Pneumatic Casters - R2108FPB2448
R2108FPB2448
Akro-Mils 1200 lb Powder Coated Steel 13 ga Platform Truck - Crossbar Handle - 48 in Deck Length - 11 1/2 in Deck Height - 8 in 2 Swivel, 2 Rigid Pneumatic Casters - R2108FPB2448 R2108FPB2448
R.S. Hughes Company offers a huge selection of facilities maintenance products including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this SKU include: 48 in deck length, 24 in deck width, 11 1/2 in deck height and a 8 in caster diameter. The color of this platform truck is gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are 2 swivel, 2 rigid. It is important to note that these casters are a pneumatic type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has a crossbar handle. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1200 lb. The material used in this product are: steel deck and steel frame. The finish on this SKU is powder coated.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this platform truck. Dimensions are particularly important when considering purchasing a platform truck. The dimensions for this SKU include: 48 in deck length, 24 in deck width, 11 1/2 in deck height and a 8 in caster diameter. The color of this platform truck is gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are 2 swivel, 2 rigid. It is important to note that these casters are a pneumatic type caster. The type of caster will determine how well the product can maneuver around corners. This platform truck has a crossbar handle. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1200 lb. The material used in this product are: steel deck and steel frame. The finish on this SKU is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number R2108FPB2448
Product Name Akro-Mils 1200 lb Powder Coated Steel 13 ga Platform Truck - Crossbar Handle - 48 in Deck Length - 11 1/2 in Deck Height - 8 in 2 Swivel, 2 Rigid Pneumatic Casters - R2108FPB2448
Cart / Truck Type Platform Truck
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Sack Trucks - 277314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 198 lbs (90 kg)
Material Aluminum
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details