R.S. Hughes Company offers a huge selection of industrial supplies including this heavy duty shelf cart. Dimensions are particularly important when considering purchasing a heavy duty shelf cart. The dimensions for this SKU include: 48 in shelf length, 2 in caster width, 24 in shelf width, 25 in overall height and a 5 in caster diameter. Parts within this category come in a variety of colors; this SKU is gray. This heavy duty shelf cart has a swayback handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this shelf cart. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1800 lb. The material used in this item are: steel deck and steel material. The finish on this product is powder coated.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Material Handling Carts and Trucks |
| Product Number | R1S5HR2LD2448 |
| Product Name | Akro-Mils 1800 lb Gray Powder Coated Steel 13 ga Heavy Duty Shelf Cart - Swayback Handle - 25 in Height - 5 in Casters - Lid Not Included - R1S5HR2LD2448 |
| Capacity | 1800 lbs (816 kg) |