Akro-Mils, Inc. Akro-Mils 1800 lb Gray Powder Coated Steel 13 ga Heavy Duty Shelf Cart - Swayback Handle - 25 in Height - 5 in Casters - Lid Not Included - R1S5HR2LD1830 R1S5HR2LD1830

Description
R.S. Hughes Company carries a huge selection of MRO materials including this heavy duty shelf cart. Dimensions are particularly important when considering purchasing a heavy duty shelf cart. The dimensions for this SKU include: 30 in shelf length, 2 in caster width, 18 in shelf width, 25 in overall height and a 5 in caster diameter. Products within this category come in a variety of colors; this part is gray. This heavy duty shelf cart has a swayback handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this shelf cart. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1800 lb. The material used in this item are: steel deck and steel material. The finish on this product is powder coated.
Description
R.S. Hughes Company carries a huge selection of MRO materials including this heavy duty shelf cart. Dimensions are particularly important when considering purchasing a heavy duty shelf cart. The dimensions for this SKU include: 30 in shelf length, 2 in caster width, 18 in shelf width, 25 in overall height and a 5 in caster diameter. Products within this category come in a variety of colors; this part is gray. This heavy duty shelf cart has a swayback handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this shelf cart. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1800 lb. The material used in this item are: steel deck and steel material. The finish on this product is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 1800 lb Gray Powder Coated Steel 13 ga Heavy Duty Shelf Cart - Swayback Handle - 25 in Height - 5 in Casters - Lid Not Included - R1S5HR2LD1830 - R1S5HR2LD1830 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 1800 lb Gray Powder Coated Steel 13 ga Heavy Duty Shelf Cart - Swayback Handle - 25 in Height - 5 in Casters - Lid Not Included - R1S5HR2LD1830
R1S5HR2LD1830
Akro-Mils 1800 lb Gray Powder Coated Steel 13 ga Heavy Duty Shelf Cart - Swayback Handle - 25 in Height - 5 in Casters - Lid Not Included - R1S5HR2LD1830 R1S5HR2LD1830
R.S. Hughes Company carries a huge selection of MRO materials including this heavy duty shelf cart. Dimensions are particularly important when considering purchasing a heavy duty shelf cart. The dimensions for this SKU include: 30 in shelf length, 2 in caster width, 18 in shelf width, 25 in overall height and a 5 in caster diameter. Products within this category come in a variety of colors; this part is gray. This heavy duty shelf cart has a swayback handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this shelf cart. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1800 lb. The material used in this item are: steel deck and steel material. The finish on this product is powder coated.

R.S. Hughes Company carries a huge selection of MRO materials including this heavy duty shelf cart. Dimensions are particularly important when considering purchasing a heavy duty shelf cart. The dimensions for this SKU include: 30 in shelf length, 2 in caster width, 18 in shelf width, 25 in overall height and a 5 in caster diameter. Products within this category come in a variety of colors; this part is gray. This heavy duty shelf cart has a swayback handle. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this shelf cart. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1800 lb. The material used in this item are: steel deck and steel material. The finish on this product is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number R1S5HR2LD1830
Product Name Akro-Mils 1800 lb Gray Powder Coated Steel 13 ga Heavy Duty Shelf Cart - Swayback Handle - 25 in Height - 5 in Casters - Lid Not Included - R1S5HR2LD1830
Capacity 1800 lbs (816 kg)
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Trolleys - 6693771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 441 lbs (200 kg)
Material Aluminum
Length 34 inch (866 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details