Akro-Mils, Inc. Akro-Mils 1800 lb Gray Powder Coated Steel 13 ga Box Truck - 31 1/2 in Height - 5 in 2 Swivel, 2 Rigid Casters - Lid Not Included - R1B5HRX3048 R1B5HRX3048

Description
R.S. Hughes Company offers a huge selection of facilities maintenance products including this box truck. Dimensions are particularly important when considering purchasing a box truck. The dimensions for this item include: 48 in shelf length, 2 in caster width, 30 in shelf width, 31 1/2 in overall height and a 5 in caster diameter. Items within this category come in a variety of colors; this SKU is gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are 2 swivel, 2 rigid. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this box truck. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1800 lb. The material used in this product are: steel material. The finish on this SKU is powder coated.
Description
R.S. Hughes Company offers a huge selection of facilities maintenance products including this box truck. Dimensions are particularly important when considering purchasing a box truck. The dimensions for this item include: 48 in shelf length, 2 in caster width, 30 in shelf width, 31 1/2 in overall height and a 5 in caster diameter. Items within this category come in a variety of colors; this SKU is gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are 2 swivel, 2 rigid. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this box truck. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1800 lb. The material used in this product are: steel material. The finish on this SKU is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 1800 lb Gray Powder Coated Steel 13 ga Box Truck - 31 1/2 in Height - 5 in 2 Swivel, 2 Rigid Casters - Lid Not Included - R1B5HRX3048 - R1B5HRX3048 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 1800 lb Gray Powder Coated Steel 13 ga Box Truck - 31 1/2 in Height - 5 in 2 Swivel, 2 Rigid Casters - Lid Not Included - R1B5HRX3048
R1B5HRX3048
Akro-Mils 1800 lb Gray Powder Coated Steel 13 ga Box Truck - 31 1/2 in Height - 5 in 2 Swivel, 2 Rigid Casters - Lid Not Included - R1B5HRX3048 R1B5HRX3048
R.S. Hughes Company offers a huge selection of facilities maintenance products including this box truck. Dimensions are particularly important when considering purchasing a box truck. The dimensions for this item include: 48 in shelf length, 2 in caster width, 30 in shelf width, 31 1/2 in overall height and a 5 in caster diameter. Items within this category come in a variety of colors; this SKU is gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are 2 swivel, 2 rigid. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this box truck. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1800 lb. The material used in this product are: steel material. The finish on this SKU is powder coated.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this box truck. Dimensions are particularly important when considering purchasing a box truck. The dimensions for this item include: 48 in shelf length, 2 in caster width, 30 in shelf width, 31 1/2 in overall height and a 5 in caster diameter. Items within this category come in a variety of colors; this SKU is gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are 2 swivel, 2 rigid. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this box truck. Capacity can also be an important factor when purchasing this product; the capacity for this item is 1800 lb. The material used in this product are: steel material. The finish on this SKU is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number R1B5HRX3048
Product Name Akro-Mils 1800 lb Gray Powder Coated Steel 13 ga Box Truck - 31 1/2 in Height - 5 in 2 Swivel, 2 Rigid Casters - Lid Not Included - R1B5HRX3048
Capacity 1800 lbs (816 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Dollies - 220135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 772 lbs (350 kg)
Length 24 inch (600 mm)
View Details