Akro-Mils, Inc. Akro-Mils 1800 lb Gray Powder Coated Steel 13 ga Box Truck - 30 1/2 in Height - 5 in 2 Swivel, 2 Rigid Casters - Lid Not Included - R1B5HR3036 R1B5HR3036

Description
R.S. Hughes Company carries a huge selection of MRO materials including this box truck. Dimensions are particularly important when considering purchasing a box truck. The dimensions for this item include: 36 in shelf length, 2 in caster width, 30 in shelf width, 30 1/2 in overall height and a 5 in caster diameter. SKUs within this category come in a variety of colors; this SKU is gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are 2 swivel, 2 rigid. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this box truck. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1800 lb. The material used in this product are: steel material. The finish on this product is powder coated.
Description
R.S. Hughes Company carries a huge selection of MRO materials including this box truck. Dimensions are particularly important when considering purchasing a box truck. The dimensions for this item include: 36 in shelf length, 2 in caster width, 30 in shelf width, 30 1/2 in overall height and a 5 in caster diameter. SKUs within this category come in a variety of colors; this SKU is gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are 2 swivel, 2 rigid. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this box truck. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1800 lb. The material used in this product are: steel material. The finish on this product is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 1800 lb Gray Powder Coated Steel 13 ga Box Truck - 30 1/2 in Height - 5 in 2 Swivel, 2 Rigid Casters - Lid Not Included - R1B5HR3036 - R1B5HR3036 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 1800 lb Gray Powder Coated Steel 13 ga Box Truck - 30 1/2 in Height - 5 in 2 Swivel, 2 Rigid Casters - Lid Not Included - R1B5HR3036
R1B5HR3036
Akro-Mils 1800 lb Gray Powder Coated Steel 13 ga Box Truck - 30 1/2 in Height - 5 in 2 Swivel, 2 Rigid Casters - Lid Not Included - R1B5HR3036 R1B5HR3036
R.S. Hughes Company carries a huge selection of MRO materials including this box truck. Dimensions are particularly important when considering purchasing a box truck. The dimensions for this item include: 36 in shelf length, 2 in caster width, 30 in shelf width, 30 1/2 in overall height and a 5 in caster diameter. SKUs within this category come in a variety of colors; this SKU is gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are 2 swivel, 2 rigid. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this box truck. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1800 lb. The material used in this product are: steel material. The finish on this product is powder coated.

R.S. Hughes Company carries a huge selection of MRO materials including this box truck. Dimensions are particularly important when considering purchasing a box truck. The dimensions for this item include: 36 in shelf length, 2 in caster width, 30 in shelf width, 30 1/2 in overall height and a 5 in caster diameter. SKUs within this category come in a variety of colors; this SKU is gray. Casters can be fully rigid or attached with a swivel increasing maneuverability. The casters for this item are 2 swivel, 2 rigid. When purchasing a cart it is important to consider the type of cart you need; different types of carts will all transport and secure the load differently including this box truck. Capacity can also be an important factor when purchasing this item; the capacity for this item is 1800 lb. The material used in this product are: steel material. The finish on this product is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Material Handling Carts and Trucks
Product Number R1B5HR3036
Product Name Akro-Mils 1800 lb Gray Powder Coated Steel 13 ga Box Truck - 30 1/2 in Height - 5 in 2 Swivel, 2 Rigid Casters - Lid Not Included - R1B5HR3036
Capacity 1800 lbs (816 kg)
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Trolleys - 6693740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Material Aluminum
Length 34 inch (866 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details