Akro-Mils, Inc. Akro-Mils AWS74 2400 lbs Steel Fixed Rack - 18 in Overall Length - 74 in Height - Bins Not Included - AWS741872SU AWS741872SU

Description
R.S. Hughes Company features a huge selection of industrial supplies including this fixed rack. Comes with the following: 4 - chrome wire shelves with Quick-Adjust Post Sleeves, 4 - posts with Leveling Feet, 1 - 8 pack of “S” Hooks for creating continuous shelving runs or 90 angles. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 18 in overall length and a 74 in height. Capacity can also be an important factor when purchasing this item; the capacity for this item is 2400 lbs. The material used in this item are: steel material.
Description
R.S. Hughes Company features a huge selection of industrial supplies including this fixed rack. Comes with the following: 4 - chrome wire shelves with Quick-Adjust Post Sleeves, 4 - posts with Leveling Feet, 1 - 8 pack of “S” Hooks for creating continuous shelving runs or 90 angles. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 18 in overall length and a 74 in height. Capacity can also be an important factor when purchasing this item; the capacity for this item is 2400 lbs. The material used in this item are: steel material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils AWS74 2400 lbs Steel Fixed Rack - 18 in Overall Length - 74 in Height - Bins Not Included - AWS741872SU - AWS741872SU - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils AWS74 2400 lbs Steel Fixed Rack - 18 in Overall Length - 74 in Height - Bins Not Included - AWS741872SU
AWS741872SU
Akro-Mils AWS74 2400 lbs Steel Fixed Rack - 18 in Overall Length - 74 in Height - Bins Not Included - AWS741872SU AWS741872SU
R.S. Hughes Company features a huge selection of industrial supplies including this fixed rack. Comes with the following: 4 - chrome wire shelves with Quick-Adjust Post Sleeves, 4 - posts with Leveling Feet, 1 - 8 pack of “S” Hooks for creating continuous shelving runs or 90 angles. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 18 in overall length and a 74 in height. Capacity can also be an important factor when purchasing this item; the capacity for this item is 2400 lbs. The material used in this item are: steel material.

R.S. Hughes Company features a huge selection of industrial supplies including this fixed rack. Comes with the following: 4 - chrome wire shelves with Quick-Adjust Post Sleeves, 4 - posts with Leveling Feet, 1 - 8 pack of “S” Hooks for creating continuous shelving runs or 90 angles. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 18 in overall length and a 74 in height. Capacity can also be an important factor when purchasing this item; the capacity for this item is 2400 lbs. The material used in this item are: steel material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number AWS741872SU
Product Name Akro-Mils AWS74 2400 lbs Steel Fixed Rack - 18 in Overall Length - 74 in Height - Bins Not Included - AWS741872SU
Category Industrial
Type Racking
Capacity 2400 lbs (1088 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with sliding panels - SRE1C-EE750103 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Server Rack Shelves - 1863001 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 33.08 lbs (15 kg)
Depth 1.97 inch (50 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelf with brackets - 9025.830 - Schoeller Arca Systems, Inc.
Schoeller Arca Systems, Inc.
Specs
Category Industrial
Length 35.43 inch (900 mm)
Width 11.81 inch (300 mm)
View Details