Akro-Mils, Inc. Akro-Mils AWS74 3200 lbs Steel Fixed Rack - 18 in Overall Length - 74 in Height - Bins Not Included - AWS741836SU AWS741836SU

Description
R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed rack. Comes with the following: 4 - chrome wire shelves with Quick-Adjust Post Sleeves, 4 - posts with Leveling Feet, 1 - 8 pack of “S” Hooks for creating continuous shelving runs or 90 angles. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 18 in overall length and a 74 in height. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3200 lbs. The material used in this SKU are: steel material.
Description
R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed rack. Comes with the following: 4 - chrome wire shelves with Quick-Adjust Post Sleeves, 4 - posts with Leveling Feet, 1 - 8 pack of “S” Hooks for creating continuous shelving runs or 90 angles. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 18 in overall length and a 74 in height. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3200 lbs. The material used in this SKU are: steel material.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils AWS74 3200 lbs Steel Fixed Rack - 18 in Overall Length - 74 in Height - Bins Not Included - AWS741836SU - AWS741836SU - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils AWS74 3200 lbs Steel Fixed Rack - 18 in Overall Length - 74 in Height - Bins Not Included - AWS741836SU
AWS741836SU
Akro-Mils AWS74 3200 lbs Steel Fixed Rack - 18 in Overall Length - 74 in Height - Bins Not Included - AWS741836SU AWS741836SU
R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed rack. Comes with the following: 4 - chrome wire shelves with Quick-Adjust Post Sleeves, 4 - posts with Leveling Feet, 1 - 8 pack of “S” Hooks for creating continuous shelving runs or 90 angles. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 18 in overall length and a 74 in height. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3200 lbs. The material used in this SKU are: steel material.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this fixed rack. Comes with the following: 4 - chrome wire shelves with Quick-Adjust Post Sleeves, 4 - posts with Leveling Feet, 1 - 8 pack of “S” Hooks for creating continuous shelving runs or 90 angles. Dimensions are particularly important when considering purchasing a fixed rack. The dimensions for this item include: 18 in overall length and a 74 in height. Capacity can also be an important factor when purchasing this item; the capacity for this item is 3200 lbs. The material used in this SKU are: steel material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number AWS741836SU
Product Name Akro-Mils AWS74 3200 lbs Steel Fixed Rack - 18 in Overall Length - 74 in Height - Bins Not Included - AWS741836SU
Category Industrial
Type Racking
Capacity 3200 lbs (1451 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE2550B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
RS Components, Ltd.
Specs
Type Racking
View Details