Akro-Mils, Inc. Shelf, 24 x 60 Wire Shelf AWS2460SHELF

Description
24" x 60" Wire Shelf. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 600 lb. Weight Capacity
Datasheet
Description
24" x 60" Wire Shelf. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 600 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelf, 24 x 60 Wire Shelf - AWS2460SHELF - Akro-Mils, Inc.
Akron, OH, USA
Shelf, 24 x 60 Wire Shelf
AWS2460SHELF
Shelf, 24 x 60 Wire Shelf AWS2460SHELF
24" x 60" Wire Shelf. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 600 lb. Weight Capacity

24" x 60" Wire Shelf. Open wire design minimizes dust accumulation and improves visibility; Constructed from steel with a chrome finish; NSF Certified; 600 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils 2000 lb Adjustable Chrome Steel Open Adjustable Fixed Shelving System - 2000 lb Total Capacity - AWS2460SHELF - AWS2460SHELF - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 2000 lb Adjustable Chrome Steel Open Adjustable Fixed Shelving System - 2000 lb Total Capacity - AWS2460SHELF
AWS2460SHELF
Akro-Mils 2000 lb Adjustable Chrome Steel Open Adjustable Fixed Shelving System - 2000 lb Total Capacity - AWS2460SHELF AWS2460SHELF
R.S. Hughes Company offers a huge selection of industrial supplies including this fixed shelving system. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 60 in shelf length and a 24 in shelf depth. Parts within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 600 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

R.S. Hughes Company offers a huge selection of industrial supplies including this fixed shelving system. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 60 in shelf length and a 24 in shelf depth. Parts within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 600 lb and a 2000 lb. The material used in this SKU are: steel material. This shelf is also adjustable.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number AWS2460SHELF AWS2460SHELF
Product Name Shelf, 24 x 60 Wire Shelf Akro-Mils 2000 lb Adjustable Chrome Steel Open Adjustable Fixed Shelving System - 2000 lb Total Capacity - AWS2460SHELF
Category Industrial Industrial
Type Shelving; Wire Shelving
Capacity 600 lbs (272 kg) 600 lbs (272 kg)
Length 24 inch (610 mm) 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with Sloped Shelves - SRE2T-GH750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
PCB Holders - 2472667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 1.06 inch (27 mm)
Width 2.36 inch (60 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details