R.S. Hughes Company offers a huge selection of industrial supplies including this fixed shelving system. Comes with the following: 33224 Grid. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 60 in shelf length, 22 3/8 in bin length, 17 3/8 in bin width, 68 in shelf height, 4 in bin height and a 24 in shelf depth. Parts within this category come in a variety of colors; this part is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 600 lb and a 2000 lb. The material used in this item are: steel material. This shelf is also adjustable.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | AWS2460M33224SC |
| Product Name | Akro-Mils Akro-Grid 2000 lb Adjustable Clear Chrome Steel Open Adjustable Fixed Shelving System - 36 Bins - 2000 lb Total Capacity - AWS2460M33224SC |
| Category | Industrial |
| Type | Shelving |
| Shelving/Racking Options | Open |
| Capacity | 600 lbs (272 kg) |