R.S. Hughes Company features a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (42) x 30420 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 48 in shelf length, 24 in bin length, 5 1/2 in bin width, 74 in shelf height, 7 in bin height and a 24 in shelf depth. Items within this category come in a variety of colors; this product is chrome. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this item are: steel material. This shelf is also adjustable.
R.S. Hughes Company features a huge selection of industrial supplies including this fixed shelving system. Comes with the following: (42) x 30420 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 48 in shelf length, 24 in bin length, 5 1/2 in bin width, 74 in shelf height, 7 in bin height and a 24 in shelf depth. SKUs within this category come in a variety of colors; this item is chrome. It is important to consider how much access you want to this product to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 800 lb and a 2000 lb. The material used in this item are: steel material. This shelf is also adjustable.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | AWS244830420 GREY |
| Product Name | Akro-Mils Vantage 2000 lb Adjustable Gray Chrome Steel Open Adjustable Fixed Shelving System - 42 Bins - 2000 lb Total Capacity - AWS244830420 GREY |
| Category | Industrial |
| Type | Shelving |
| Shelving/Racking Options | Open |
| Capacity | 800 lbs (363 kg) |